Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1618374-5 |
Contact Arrangement | 1 N.C & 1 N.O |
---|---|
Type of Control | Potentiometer Adjustable |
Contact Current Rating | 5A |
Contact Arrangement (Additional Output) | 1 Form B, SPST-NC, 1 N/C |
Dimensions (L x W x H) (Approximate) | 107.95 x 114.3 x 96.7mm, 4.25 x 4.5 x 3.81in |
Input Voltage | 416VAC |
Actuating System | AC |
Mounting Type | Flanged |
Mode of Operation | Adjustable Drop-Out |
Time Delay | With |
Product Type | Relay |
Phase | Single |
Relay Type | Protective Relay |
Protection Function | Undervoltage |
Frequency Adjustment | 50 – 400Hz |
Operating Temperature Range | -40 – 70°C |
Electromechanical Relay SPST-NO/SPST-NC 5A 416VAC Flange Mount | Avnet America |
Industrial Relays WUVT1-416=RELAY, UNDERVOLTAGE | Sager |
Where can I find additional details, specifications and documents for a 2-1618374-5?
Additional datasheets, footprints and schematics for 2-1618374-5 are listed on our Part Details page. You can also find images and similar parts to 2-1618374-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1618374-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1618374-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1618374-5 fall under?
The 2-1618374-5 is listed under Relays, Contactors & Switches > Relays > Protective Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1618374-5 when available in the Protective Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1618374-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1618374-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1618374-5 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 2-1618374-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1618374-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1618374-5?
You can fill out our help required form which you can use to request a quote for 2-1618374-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.