Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1621-C-2001 |
Prices starting from US$1,929.50
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1,929.50
|
-
|
Buy Now |
Multiple Timing Ranges | Without |
---|---|
Delay Time | 2 seconds |
Contact Arrangement | 1 Form C, SPDT |
Type of Control | Fixed |
Contact Current Rating | 10@30VDCA |
Dimensions (L x W x H) (Approximate) | 61.4 x 45.4 x 32.6mm, 2.419 x 1.79 x 1.284in |
Input Voltage | 18 – 31VDC |
Actuating System | DC |
Mounting Type | Studs on Side |
Mode of Operation | Fixed |
Repeatability (Max) | ±10% |
Relay Type | Time Delay |
Product Type | Relay |
Product Category | Electromechanical Relays |
Operating Temperature Range | -55 – 125°C |
Where can I find additional details, specifications and documents for a 2-1617070-7?
Additional datasheets, footprints and schematics for 2-1617070-7 are listed on our Part Details page. You can also find images and similar parts to 2-1617070-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1617070-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1617070-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1617070-7 fall under?
The 2-1617070-7 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1617070-7 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1617070-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1617070-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1617070-7 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-1617070-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1617070-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1617070-7?
You can fill out our help required form which you can use to request a quote for 2-1617070-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.