Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1611447-1 |
Primary Voltage | 208 V, 240 V |
---|---|
Secondary Voltage | 10V, 5V |
Power Rating | 10VA |
Mount Style | Foot |
Packaging Method | Bulk Pack |
Product Type | Transformer |
Termination Type | Quick Connect, One Side |
4000-09A19Bb999=Transformer A |Amp Te Connectivity 2-1611447-1 | Newark Electronics |
Power Transformers TRANSFORMER A | Rapid Electronics |
TE Connectivity 4000-09A19BB999 TRANSFORMER A Power Tran | Distrelec |
Where can I find additional details, specifications and documents for a 2-1611447-1?
Additional datasheets, footprints and schematics for 2-1611447-1 are listed on our Part Details page. You can also find images and similar parts to 2-1611447-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1611447-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1611447-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1611447-1 fall under?
The 2-1611447-1 is listed under Passive Components > Transformers.
Can I view similar or alternative parts?
You can view similar parts to 2-1611447-1 when available in the Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1611447-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1611447-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1611447-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-1611447-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1611447-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1611447-1?
You can fill out our help required form which you can use to request a quote for 2-1611447-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.