Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1609034-0 |
Leakage Current (Max) (120VAC, 60Hz) | .75mA |
---|---|
Voltage (Max) | 250VAC |
Leakage Current (Max) (250VAC, 50Hz) | 1.25mA |
Current Rating | 20A |
Mount Style | Flanged |
Output Type | 8-32 Stud |
Input Type | 8-32 Stud |
Filtered | Yes |
Filter Type | Power Line |
Operating Temperature Range | -10 – 40°C |
Power Line Filter 50Hz/60Hz 20A 250VAC Threaded Stud Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2-1609034-0?
Additional datasheets, footprints and schematics for 2-1609034-0 are listed on our Part Details page. You can also find images and similar parts to 2-1609034-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1609034-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1609034-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1609034-0 fall under?
The 2-1609034-0 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-1609034-0 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1609034-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1609034-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1609034-0 have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for 2-1609034-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1609034-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1609034-0?
You can fill out our help required form which you can use to request a quote for 2-1609034-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.