Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.20
|
No stock
|
Buy Now | |
TE Store
from US$0.41
|
42,303
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
36,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
36,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Nickel |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Steel |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
Overall Length | 22.3mm, .88in |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.3 – 3.3mm |
UL Rating | Recognized |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | FLK-Wire: Normal Wire |
Packaging Method | Strip/Reel |
Packaging Quantity | 1500 |
Terminates To | Wire & Cable |
Insertion Force | Low |
Wire Stop | No |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
POSITIVE LOCK 250 REC 0.5-1.5MM2 NISI Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 15 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 15 AWG .51 – 1.65 mm² 6.35 mm | Quick Disconnect | Part Number: 2-160759-9 | Internal Number: 2-160759-9 | TE Connectivity | TE Store |
Positive Lock Receptacle Mki |Te Connectivity 2-160759-9 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip on Reel | Avnet America |
POSITIVE LOCK RECEPTACLE MKI | TTI Europe |
Where can I find additional details, specifications and documents for a 2-160759-9?
Additional datasheets, footprints and schematics for 2-160759-9 are listed on our Part Details page. You can also find images and similar parts to 2-160759-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-160759-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-160759-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-160759-9 fall under?
The 2-160759-9 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2-160759-9 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-160759-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-160759-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-160759-9 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 2-160759-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-160759-9 often in real-time on the comparison pages.
What if I can't find stock of 2-160759-9?
You can fill out our help required form which you can use to request a quote for 2-160759-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.