Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Orientation | Straight |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .032in, .81mm |
Overall Length | .88in, 22.3mm |
Accepts Wire Insulation Diameter Range | 2.3 – 3.3mm, .09 – .13in |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | .25in, 6.35mm |
UL Rating | Recognized |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Mating Retention Type | Dimple |
Comment | FLK-Wire: Normal Wire |
Packaging Quantity | 1500 |
Packaging Method | Strip/Reel |
Insertion Force | Low |
Insulated | No |
Wire Stop | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Positive Lock Receptacle Mki Rohs Compliant: Yes |Amp Te Connectivity 2-160759-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip on Reel | Avnet America |
POSITIVE LOCK 250 REC 0.5-1.5MM2 NPPHBRZ Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 15 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 15 AWG .51 – 1.65 mm² 6.35 mm | Quick Disconnect | Part Number: 2-160759-1 | Internal Number: 2-160759-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-160759-1?
Additional datasheets, footprints and schematics for 2-160759-1 are listed on our Part Details page. You can also find images and similar parts to 2-160759-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-160759-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-160759-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-160759-1 fall under?
The 2-160759-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2-160759-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-160759-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-160759-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-160759-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TE Store and Farnell have stock available or on a lead time for 2-160759-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-160759-1 often in real-time on the comparison pages.
What if I can't find stock of 2-160759-1?
You can fill out our help required form which you can use to request a quote for 2-160759-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.