Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Unplated |
---|---|
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Magnet Wire Size | 34 – 18AWG, .16 – 1.02mm |
Terminal Height | 5.59mm, .22in |
Material Thickness | .0315in, .8mm |
Mating Tab Thickness | .81mm, .032in |
Overall Length | .553in, 14.05mm |
Stock Thickness (Magnet Wire Side) | .51mm, .02in |
Mating Tab Width | 1.5mm, .059in |
Mating Retention Type | Barbs |
Packaging Method | Package |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Where can I find additional details, specifications and documents for a 2-1601109-1?
Additional datasheets, footprints and schematics for 2-1601109-1 are listed on our Part Details page. You can also find images and similar parts to 2-1601109-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1601109-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1601109-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1601109-1 fall under?
The 2-1601109-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2-1601109-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1601109-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1601109-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1601109-1 have stock available?
There is no stock from authorised distributors for 2-1601109-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1601109-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1601109-1?
You can fill out our help required form which you can use to request a quote for 2-1601109-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.