Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1589487-6 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Number of Positions | 15 |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Horizontal |
Contact Mating Area Plating Material Thickness | 50 – 90µin, 1.27 – 2.28µm |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Retention Within Housing | Without |
Contact Base Material | Brass |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin-Lead |
Row-to-Row Spacing | .04in, 1.02mm |
Connector Height | 3.17mm, .125in |
Connector Length | .3835in, 9.74mm |
Screw & Hole Diameter | 1mm, .039in |
コネクタの高さ | 3.17mm |
Centerline (Pitch) | .025in, .64mm |
Housing Plating Material | Nickel |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Natural |
Connector Mounting Type | Board Mount |
Surface Mount Extended Leads | Without |
Mating Retention | With |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Strain Relief | Without |
Mounting/Mating Hardware | Without |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Method | Package |
Packaging Quantity | 1 |
実装方法 | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Wire-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole |
Termination Post & Tail Length | 2.29mm, .09in |
Conn Rectangular SKT 15 POS Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2-1589487-6?
Additional datasheets, footprints and schematics for 2-1589487-6 are listed on our Part Details page. You can also find images and similar parts to 2-1589487-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1589487-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1589487-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1589487-6 fall under?
The 2-1589487-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-1589487-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1589487-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1589487-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1589487-6 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-1589487-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1589487-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1589487-6?
You can fill out our help required form which you can use to request a quote for 2-1589487-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.