Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.81
|
727
in stock
|
Buy Now | |
Newark Electronics
from US$3.96
|
727
in stock
|
Buy Now | |
Rapid Electronics
from US$2.37
|
727
in stock
|
Buy Now | |
Chip One Stop
from US$2.81
|
727
in stock
|
Buy Now | |
Farnell
from US$3.63
|
600
in stock
|
Buy Now | |
TE Store
from US$4.71
|
208
in stock
|
Buy Now | |
Future Electronics
from US$2.75
|
-
|
Buy Now | |
Avnet America
from US$2.46
|
-
|
Buy Now | |
RS Americas
from US$3.29
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 6 |
Row-to-Row Spacing | 9.14in, .36mm |
Number of Power Positions | 6 |
Number of Rows | 2 |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Retention | Without |
Contact Mating Area Plating Thickness | .03µin, 1.18µm |
Contact Current Rating (Max) | 12A |
Insulation Diameter (Max) | 3.3in, .13mm |
PCB Thickness (Recommended) | .062mm, 1.57in |
Length | 19.9mm |
Width | 9.5mm |
Height | 17.9mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .195in, 4.95mm |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Housing Material | Nylon |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Certified, Recognized |
CSA File Number | LR16455 |
Agency/Standard | UL, CSA |
VDE Tested | No |
Agency/Standard Number | E28476 |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Retention Type | Positive Lock |
Mating Retention | With |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Housing Type | Plug |
Sealable | No |
Termination Post & Tail Length | 3.81mm, .149in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin & Socket Connectors 6P Hdr Assy Natl Lf |Amp Te Connectivity 2-1586546-0 | Newark Electronics |
Pin&Socket Connectors 6P HDR ASSY NATL LF | Rapid Electronics |
TE Connectivity - AMP PWR CONN 06P CMNL HDR ASSY NATL LF | Distrelec |
06P CMNL HDR ASSY NATL LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 4.95 mm Header Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 2-1586546-0 | Internal Number: 2-1586546-0 | 4.95 mm | TE Connectivity | TE Store |
Commercial MATE-N-LOK 6 Position Dual Row 0.165 inch Vertical Header | Future Electronics |
Conn Power HDR 6 POS 4.95mm Solder ST Thru-Hole 6 Terminal 1 Port | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1322 | TE Connectivity 2-1586546-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Pitch Spacing | 4.95mm |
Contact Termination Type | Through Hole |
No. of Rows | 2 Row |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-1586546-0?
Additional datasheets, footprints and schematics for 2-1586546-0 are listed on our Part Details page. You can also find images and similar parts to 2-1586546-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1586546-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1586546-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1586546-0 fall under?
The 2-1586546-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1586546-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1586546-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1586546-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1586546-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1586546-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1586546-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1586546-0?
You can fill out our help required form which you can use to request a quote for 2-1586546-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.