Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.27
|
947
in stock
|
Buy Now | |
Newark Electronics
from US$2.22
|
947
in stock
|
Buy Now | |
Rapid Electronics
from US$1.98
|
947
in stock
|
Buy Now | |
Chip One Stop
from US$1.06
|
947
in stock
|
Buy Now | |
Farnell
from US$1.68
|
800
in stock
|
Buy Now | |
TE Store
from US$1.26
|
120
in stock
|
Buy Now | |
Future Electronics
from US$1.29
|
-
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
RS Americas
from US$1.47
|
-
|
Buy Now | |
Boersig
from US$1.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 4.2in, .165mm |
---|---|
Number of Positions | 22 |
Number of Power Positions | 22 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Contact Layout | Inline |
Contact Mating Area Plating Thickness | 80µin, 2.03µm |
Contact Current Rating (Max) | 9A |
Contact Mating Area Plating Material | Tin |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Length | 1.84in, 47.4mm |
PCB Thickness (Recommended) | .063mm, 1.6in |
Width | 13mm, .5118in |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Height | .384in, 9.8mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Housing Material | Nylon GF |
Centerline (Pitch) | 4.2mm, .165in |
Circuit Identification Feature | With |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Hole |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
Circuit Application | Power |
Packaging Quantity | 70 |
Packaging Method | Tray, Box & Tray |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Product Type | Header |
Contact Type | Pin |
Sealable | No |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Headers & Wire Housings Ra Hdr Screw Mnt 22P |Amp Te Connectivity 2-1586043-2 | Newark Electronics |
TE 2-1586043-2 Val-U-Lok Pin Header PCB Mount Right Angle Pegs UL94 V2 2 x 11P | Rapid Electronics |
TE Connectivity 22P VAL-U-LOK R/A HDR SCRMT V2 Board Con | Distrelec |
CONNECTOR, HEADER, 22POS, 2ROW, 4.2MM | Farnell |
22P VAL-U-LOK R/A HDR SCRMT V2 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 22 Centerline (Pitch): 4.2 mm Header Plug Wire-to-Board 22 | Rectangular Power Connector | Part Number: 2-1586043-2 | Internal Number: 2-1586043-2 | 4.2 mm | TE Connectivity | TE Store |
VAL-U-LOK 22 Position 4.2 mm Dual Row Wire to Board Right Angle Shrouded Header | Future Electronics |
Conn Power HDR 22 POS 4.2mm Solder RA Thru-Hole 22 Terminal 1 Port | Avnet America |
HEADER, RIGHT ANGLE, VAL-U-LOK, 22 POS, DUAL ROW, UL94V-2, SCREW MOUNT | TE Connectivity 2-1586043-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 4.2mm |
---|---|
No. of Contacts | 22Contacts |
Gender | Header |
Product Range | VAL-U-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-1586043-2?
Additional datasheets, footprints and schematics for 2-1586043-2 are listed on our Part Details page. You can also find images and similar parts to 2-1586043-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1586043-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1586043-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1586043-2 fall under?
The 2-1586043-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1586043-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1586043-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1586043-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1586043-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1586043-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1586043-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1586043-2?
You can fill out our help required form which you can use to request a quote for 2-1586043-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.