Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 2 |
Row-to-Row Spacing | 4.2mm, .165in |
Number of Power Positions | 22 |
Number of Positions | 22 |
Contact Mating Area Plating Thickness | 80µin, 2.03µm |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline, Matrix |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Current Rating (Max) | 9A |
Height | 9.8mm, .39in |
Insulation Diameter (Max) | 2.39mm, 2.39in |
Length | 1.8661in, 47.4mm |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Width | 13mm, .51in |
Operating Voltage | 600VAC |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | .165in, 4.2mm |
Circuit Identification Feature | With |
VDE Tested | No |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
CSA File Number | 208567 |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Mating Alignment Type | Keyed |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Retention | With |
Circuit Application | Power |
Assembly Integration Feature | Without |
Packaging Quantity | 80 |
Packaging Method | Box & Tray, Tray |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Contact Type | Pin |
Product Type | Header |
Sealable | No |
Header Type | Shrouded |
Termination Post & Tail Length | .14in, 3.6mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
22P VAL-U-LOK R/A HDR V2 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 22 Centerline (Pitch): 4.2 mm Header Plug Wire-to-Board 22 | Rectangular Power Connector | Part Number: 2-1586041-2 | Internal Number: 2-1586041-2 | 4.2 mm | TE Connectivity | TE Store |
Plug & Socket Connector, Header, 22 Position, 4.2Mm | Newark Electronics |
Conn Power HDR 22 POS 4.2mm Solder RA Thru-Hole 22 Terminal 1 Port | Avnet America |
HEADER, RIGHT ANGLE, VAL-U-LOK, 22 POS, DUAL ROW, UL94V-2, W/O PEGS | TE Connectivity 2-1586041-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1586041-2?
Additional datasheets, footprints and schematics for 2-1586041-2 are listed on our Part Details page. You can also find images and similar parts to 2-1586041-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1586041-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1586041-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1586041-2 fall under?
The 2-1586041-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1586041-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1586041-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1586041-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1586041-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 2-1586041-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1586041-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1586041-2?
You can fill out our help required form which you can use to request a quote for 2-1586041-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.