Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.21
|
38,231
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
38,231
in stock
|
Buy Now | |
Rapid Electronics
from US$0.86
|
38,231
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
38,231
in stock
|
Buy Now | |
Farnell
from US$0.82
|
30,608
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Natural |
Number of Positions | 6 |
Number of Rows | 1 |
Mating Tab Width | .025in, .63mm |
Width | 27.5mm, 1.083in |
Height | 9.8mm, .386in |
Length | 20mm, .787in |
Nominal Voltage Architecture | 24V, 42V, 12V, 48V |
Operating Voltage | 50VDC |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 1500 |
Packaging Method | Carton |
Connector Style | Housing for male terminals |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Strain Relief | No |
Sealable | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
6Pos Mqs Rec Cod B |Amp Te Connectivity 2-1564011-2 | Newark Electronics |
Automotive Connectors 6POS MQS HOUSING FFC CODB | Rapid Electronics |
TE Connectivity - AMP Housing 6P MQS REC COD B | Distrelec |
AUTOMOTIVE HOUSING, 6POS, PLUG, PBT GF | Farnell |
Connector Discrete Wire Housing Female 6 Positions Straight 2.54mm Pitch Cable Mount Carton | Avnet America |
Where can I find additional details, specifications and documents for a 2-1564011-2?
Additional datasheets, footprints and schematics for 2-1564011-2 are listed on our Part Details page. You can also find images and similar parts to 2-1564011-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1564011-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1564011-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1564011-2 fall under?
The 2-1564011-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1564011-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1564011-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1564011-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1564011-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1564011-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1564011-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1564011-2?
You can fill out our help required form which you can use to request a quote for 2-1564011-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.