Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Barrier Strip Style | Dual Barrier |
---|---|
Color | Black |
Number of Positions | 9 |
Number of Rows | 2 |
Number of Levels | 1 |
Terminal Plating Material | Tin |
Terminal Material | Brass |
Blade Size | .25 x .032in, 6.35 x .81mm |
Wire Size | 22 – 14AWG, .3 – 2mm² |
Length | 130mm, 5.12in |
Current Rating (Max) | 25A |
Current Rating | 25A |
Voltage | 300V |
Housing Material | Thermoplastic |
Centerline (Pitch) | .4375in, 11.1mm |
UL Flammability Rating | UL 94V-0 |
Mounting Options | End Mounting Ears |
Screw Material | Steel |
Mounting Ears | With |
Screw Size | 6-32 |
Screw Head Type | Combo Phil-Slot |
Mounting Insert | Without |
Top Hardware | Quick Connect Blades |
Screw Plating Material | Nickel |
Mounting Angle | Vertical |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 80 |
Packaging Method | Carton |
Product Type | Barrier Strip |
Block Style | Flat |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
9P .437 DR STRIP, BRS, MARKED | Avnet America |
Where can I find additional details, specifications and documents for a 2-1546671-7?
Additional datasheets, footprints and schematics for 2-1546671-7 are listed on our Part Details page. You can also find images and similar parts to 2-1546671-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1546671-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1546671-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1546671-7 fall under?
The 2-1546671-7 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 2-1546671-7 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1546671-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1546671-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1546671-7 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-1546671-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1546671-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1546671-7?
You can fill out our help required form which you can use to request a quote for 2-1546671-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.