Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1532006-8 |
Body Finish | Plated |
---|---|
Cable Connector Orientation | Straight |
Body Material | Brass |
Body Plating Material | Gold |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | .16in, 4.064mm |
Impedance | 50Ω |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Connector Coupling Mechanism | Threaded |
RF Contact Captivation Method | Screw |
Coupling Nut Style | Knurled |
Additional Features | Solderless |
Dielectric Material | PTFE |
Grade | Commercial |
実装方法 | Package |
Packaging Method | Package |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | Ultra Miniature (LEPRA/CON) |
RF Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 125°C |
Cable Type | RG 196/U, RG 178/U |
Conn Ultra Miniature PL 50Ohm Crimp ST Cable Mount Gold | Avnet America |
142-0000-0002=PLUG, STRAIGHTS- | TE Connectivity 2-1532006-8 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1532006-8?
Additional datasheets, footprints and schematics for 2-1532006-8 are listed on our Part Details page. You can also find images and similar parts to 2-1532006-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1532006-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1532006-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1532006-8 fall under?
The 2-1532006-8 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1532006-8 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1532006-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1532006-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1532006-8 have stock available?
Authorised distributors including Avnet America, RS Americas and Farnell have stock available or on a lead time for 2-1532006-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1532006-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1532006-8?
You can fill out our help required form which you can use to request a quote for 2-1532006-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.