Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight | 3oz |
---|---|
Insulation Special Features | 1500V Initial Surge Withstand Voltage between Contacts & Coil |
Terminal Type | PCB-SMT |
Contact Number of Poles | 1 |
Contact Current Rating | 2A |
Contact Arrangement | 1 Form C (CO) |
Contact Material | Nickel |
Contact Current Class | 0 – 2 A |
Contact Plating Material | Gold |
Height | .413in, 10.5mm |
Width | .295in, 7.5mm |
Dimensions (L x W x H) (Approximate) | 14.9 x 7.5 x 10.5mm, .586 x .295 x .413in |
Length | 14.9in |
Height Class (Mechanical) | 10 – 11 mm |
Length Class (Mechanical) | 14 – 16 mm |
Width Class (Mechanical) | 6 – 8 mm |
Insulation Initial Resistance | 1000000MΩ |
Contact Limiting Breaking Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Short-Time Current | 2A |
Coil Type | Monostable |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Actuating System | DC |
Coil Resistance | 574Ω |
Coil Power Rating (DC) | 140mW |
Coil Magnetic System | Monostable, DC |
Voltage Standing Wave Ration (HF Parameter) | 1.45 @ 900MHz, 1.07 @ 100MHz |
Coil Power Rating Class | 50 – 300 mW |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Contact Voltage Rating | 220VDC, 250VAC |
Coil Voltage Rating | 9VAC |
Contact Limiting Making Current | 2A |
Insulation Initial Dielectric Between Open Contacts | 600Vrms |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Additional Features | Gull Wing |
Packaging Method | Box & Carton, Reel |
Product Type | Relay |
Relay Type | HF3 S Relay |
Insertion Loss (HF Parameter) | -.12dB @ 900MHz, -.03dB @ 100MHz, -.3dB @ 3GHz |
Isolation (HF Parameter) | -50dB @ 3GHz, -80dB @ 900MHz, -96dB @ 100MHz |
Environmental Ambient Temperature (Max) | 85°F, 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTIII |
Electromechanical Relay SPDT 2A 9VDC 574Ohm SMD | Avnet America |
SIGNAL RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a 2-1462050-3?
Additional datasheets, footprints and schematics for 2-1462050-3 are listed on our Part Details page. You can also find images and similar parts to 2-1462050-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1462050-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1462050-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1462050-3 fall under?
The 2-1462050-3 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1462050-3 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1462050-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1462050-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1462050-3 have stock available?
Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for 2-1462050-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1462050-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1462050-3?
You can fill out our help required form which you can use to request a quote for 2-1462050-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.