Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1462037-7 |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.61
|
26,422
in stock
|
Buy Now | |
TTI Europe
from US$1.29
|
41,500
in stock
|
Buy Now | |
Rapid Electronics
from US$2.33
|
26,422
in stock
|
Buy Now | |
Chip One Stop
from US$2.18
|
26,422
in stock
|
Buy Now | |
element14
from US$3.49
|
12,590
in stock
|
Buy Now | |
Distrelec
from US$2.83
|
3,208
in stock
|
Buy Now | |
Future Electronics
from US$2.84
|
3,000
in stock
|
Buy Now | |
Conrad
from US$4.86
|
1,034
in stock
|
Buy Now | |
Schukat Electronic
from US$1.33
|
800
in stock
|
Buy Now | |
Avnet Abacus
-
|
40,000
in stock
|
Buy Now | |
Avnet America
from US$2.63
|
-
|
Buy Now | |
RS Americas
from US$4.43
|
-
|
Buy Now | |
Avnet Asia
from US$2.49
|
-
|
Buy Now | |
Boersig
from US$2.34
|
-
|
Buy Now | |
Farnell
from US$3.78
|
-
|
Buy Now |
Weight | .026oz, .75g |
---|---|
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
Terminal Type | PCB-THT |
Contact Number of Poles | 2 |
Contact Plating Material | Gold |
Contact Arrangement | 2 Form C (2 CO) |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Current Rating | 2A |
Contact Current Class | 0 – 2 A |
Contact Material | PdRu+Au |
Dimensions (L x W x H) (Approximate) | 10 x 6 x 5.65mm, .393 x .236 x .222in |
Length | 10mm, .393in |
Height | 5.65mm, .228in |
Length Class (Mechanical) | 0 – 10 mm |
Width | .222in, 6mm |
Height Class (Mechanical) | 0 – 6 mm |
Width Class (Mechanical) | 0 – 6 mm |
Contact Voltage Rating | 220VDC, 250VAC |
Coil Magnetic System | Monostable, DC, Polarized |
Contact Limiting Making Current | 2A |
Insulation Initial Resistance | 1000000MΩ |
Coil Type | Monostable |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Contact Switching Load (Min) | .1mA @ .0001V |
Actuating System | DC |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Resistance | 1029Ω |
Insulation Initial Dielectric Between Coil/Contact Class | 1500 V – 2500 VA |
Coil Power Rating (DC) | 140mW |
Coil Voltage Rating | 12VDC |
Insulation Initial Dielectric Between Contacts and Coil | 1800Vrms |
Coil Power Rating Class | 50 – 300 mW |
Voltage Standing Wave Ration (HF Parameter) | 1.06 @ 100MHz, 1.49 @ 900Mhz |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Tube |
Product Type | Relay |
Relay Type | IM Relay |
Insertion Loss (HF Parameter) | -.03dB @ 100MHz, -.33dB @ 900MHz |
Isolation (HF Parameter) | -18.8dB @ 900MHz, -37dB @ 100MHz |
Termination Type | Through Hole |
Environmental Category of Protection | RTV |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Operating Temperature Range | -40 – 85°C |
SIGNAL RELAY 12V 2A 2CO THT | TTI Europe |
Low Signal Relays-Pcb 12Vdc Non-Latching Single |Amp Te Connectivity 2-1462037-7 | Newark Electronics |
Low Signal Relays-PCB 12VDC Non-latching Single | Rapid Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | element14 |
TE Connectivity - Axicom Signal Relay IM, 2CO, DC, 12V, 2A, 1.03kOhm | Distrelec |
IM Series 2 A DPDT 12 VDC Non-Latching PC Board Through Hole Signal Relay | Future Electronics |
Additional technical information: Sealing class: RTVinsulation (HF-parameter): -18.8dB at 900MHz, -37dB at 100MHzInsulation probe functions: Original standing surge voltage of 2,500 V between contacts & coilContact switch-off current (A): 2contact coating material: Goldcontact switch-on current (A): 2contact limit current (A): 2contact numbers of the poles: 2contact special functions: Goldcontact plug-in contact type: Monostable/DC plug-in connection type: Mono pole-pole-pole-pole-pole-pole stable | Conrad |
Relay DPDT 2A 12V 1029R | Schukat Electronic |
Electromechanical Relay DPDT 2A 12VDC 1.029KOhm Through Hole | Avnet Abacus |
IM06TS=IM RELAY 140 MW 12 V | TE Connectivity 2-1462037-7 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1462037-7?
Additional datasheets, footprints and schematics for 2-1462037-7 are listed on our Part Details page. You can also find images and similar parts to 2-1462037-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1462037-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1462037-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1462037-7 fall under?
The 2-1462037-7 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1462037-7 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1462037-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1462037-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1462037-7 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for 2-1462037-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1462037-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1462037-7?
You can fill out our help required form which you can use to request a quote for 2-1462037-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.