Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.98
|
73
in stock
|
Buy Now | |
Rapid Electronics
from US$3.20
|
966
in stock
|
Buy Now | |
TE Store
from US$4.45
|
398
in stock
|
Buy Now | |
Newark Electronics
from US$3.24
|
336
in stock
|
Buy Now | |
Chip One Stop
from US$2.90
|
336
in stock
|
Buy Now | |
element14
from US$2.99
|
73
in stock
|
Buy Now | |
Avnet America
from US$1.72
|
-
|
Buy Now | |
RS Americas
from US$1.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Positions | 30 |
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
Mating Post Length | .23in, 5.84mm |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
PCB Thickness (Recommended) | .062in, 1.57mm |
Row-to-Row Spacing | 2.54mm, .1in |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 750 V |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 14 |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 2.29mm |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 125°C |
High Temperature Housing | Yes |
High Temperature Compatible | Yes |
30 MODII HDR DRST SFMNT B/A PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 30 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 30 | PCB Header & Receptacle | Part Number: 2-146134-1 | Internal Number: 2-146134-1 | TE Connectivity | TE Store |
30 Modii Hdr Drst Sfmnt B/A Rohs Compliant: Yes |Amp Te Connectivity 2-146134-1 | Newark Electronics |
CONN, HEADER, 30POS, 2ROW, 2.54MM | element14 |
Conn Unshrouded Header HDR 30 POS 2.54mm Solder ST SMD | Avnet America |
PCB Breakaway Header, 30-Pos, AMPMODU Headers Series | TE Connectivity 2-146134-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-146134-1?
Additional datasheets, footprints and schematics for 2-146134-1 are listed on our Part Details page. You can also find images and similar parts to 2-146134-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-146134-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-146134-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-146134-1 fall under?
The 2-146134-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-146134-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-146134-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-146134-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-146134-1 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Newark Electronics, Chip One Stop and element14 have stock available or on a lead time for 2-146134-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-146134-1 often in real-time on the comparison pages.
What if I can't find stock of 2-146134-1?
You can fill out our help required form which you can use to request a quote for 2-146134-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.