Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.21
|
No stock
|
Buy Now | |
TE Store
from US$0.96
|
9,697
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
-
|
Buy Now | |
Future Electronics
from US$0.89
|
-
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
element14
from US$0.95
|
-
|
Buy Now | |
Avnet Asia
from US$0.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Power Positions | 2 |
Number of Positions | 2 |
Number of Rows | 1 |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Layout | Inline |
Contact Retention | Without |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 5A |
Contact Termination Area Plating Material | Tin |
Multiple Contact Types | Without |
Height | 3.86mm |
Width | 9.24mm |
Length | 10mm |
PCB Thickness (Recommended) | 1.57in, .062mm |
Operating Voltage | 250VDC, 250VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 3mm, .118in |
Housing Color | Black |
Housing Material | High Temperature Nylon |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Mating Retention Type | Locking Tab |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down Post |
PCB Mount Alignment | Without |
Mating Alignment | With |
Mating Retention | With |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Alignment Type | Polarization |
Circuit Application | Power |
Packaging Quantity | 210 |
Packaging Method | Tape |
Product Type | Header |
Connector System | Wire-to-Board |
Sealable | No |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | 1.53mm, .06in |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
MICRO MNL HDR ASSY SINGLE ROW Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 2-1445096-2 | Internal Number: 2-1445096-2 | 3 mm | TE Connectivity | TE Store |
Plug & Socket Connector, Plug, 2 Position, 3Mm | Newark Electronics |
Connector Header Surface Mount 2 position 0.118 (3.00mm)" | Future Electronics |
Conn Power HDR 2 POS 3mm Solder ST SMD 2 Terminal 1 Port | Avnet America |
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, 3MM, FULL REEL | element14 |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
No. of Contacts | 2Contacts |
Gender | Plug |
Pitch Spacing | 3mm |
Contact Termination Type | Surface Mount |
No. of Rows | 1 Row |
Colour | Black |
Where can I find additional details, specifications and documents for a 2-1445096-2?
Additional datasheets, footprints and schematics for 2-1445096-2 are listed on our Part Details page. You can also find images and similar parts to 2-1445096-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1445096-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1445096-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1445096-2 fall under?
The 2-1445096-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1445096-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1445096-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1445096-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1445096-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 2-1445096-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1445096-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1445096-2?
You can fill out our help required form which you can use to request a quote for 2-1445096-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.