Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1437662-4 |
Prices starting from US$2.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.24
|
No stock
|
Buy Now | |
Powell Electronics
from US$3.76
|
2,790
in stock
|
Buy Now | |
Newark Electronics
from US$4.23
|
859
in stock
|
Buy Now | |
Rapid Electronics
from US$3.43
|
859
in stock
|
Buy Now | |
Chip One Stop
from US$3.28
|
859
in stock
|
Buy Now | |
Distrelec
from US$3.18
|
859
in stock
|
Buy Now | |
Avnet America
from US$2.89
|
-
|
Buy Now |
Color | Black |
---|---|
Barrier Strip Style | Tri-Barrier |
Number of Positions | 3 |
Number of Rows | 1 |
Number of Levels | 1 |
Terminal Plating Finish | Bright |
Terminal Plating Material | Tin |
Terminal Material | Copper Alloy |
Wire Size | 22 – 12AWG, .3 – 3mm² |
Length | 46.08mm, 1.814in |
Current Rating (Max) | 20A |
Current Rating | 20A |
Voltage | 300V |
Centerline (Pitch) | 9.53mm, .375in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Options | End Mounting Ears |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Screw Head Type | Wire Clamp Combo Head |
Mounting Ears | With |
Top Hardware | Wire Clamp Combo Head |
Screw Size | 6-32 |
Connector Mounting Type | Panel |
Mounting Insert | Without |
Mounting Angle | Vertical |
Comment | Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware. |
Packaging Quantity | 150 |
Packaging Method | Package |
Block Style | Turret (Insulated) |
Product Type | Barrier Strip |
Bottom Termination Style | Quick Connects |
Barrier Terminal Blocks Bc6-Q308-03=Bc6 Assm |Buchanan Te Connectivity 2-1437662-4 | Newark Electronics |
Barrier Terminal Blocks BC6-Q308-03=BC6 ASSM | Rapid Electronics |
TE Connectivity BC6-Q308-03 BC6 ASSEMBLY Barrier Termina | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Conn Barrier Strip 3 POS 9.53mm Faston ST Panel Mount 20A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 2-1437662-4?
Additional datasheets, footprints and schematics for 2-1437662-4 are listed on our Part Details page. You can also find images and similar parts to 2-1437662-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437662-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437662-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437662-4 fall under?
The 2-1437662-4 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 2-1437662-4 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437662-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437662-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437662-4 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-1437662-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437662-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1437662-4?
You can fill out our help required form which you can use to request a quote for 2-1437662-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.