Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1437659-0 |
Barrier Strip Style | Tri-Barrier |
---|---|
Color | Black |
Number of Rows | 1 |
Number of Levels | 1 |
Number of Positions | 4 |
Blade Size | 4.75 x .84mm, .187 x .033in |
Terminal Material | Copper Alloy |
Terminal Plating Material | Tin |
Terminal Plating Finish | Bright |
Wire Size | .326 – 5.26mm², 18 – 10AWG, 22 – 10AWG |
Length | 68.53mm, 2.698in |
Current Rating | 30A |
Voltage | 600V |
Current Rating (Max) | 30A |
Centerline (Pitch) | 11.1mm, .4375in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Insert | With |
Mounting Options | End Positions with Inserts |
Screw Material | Steel |
Screw Plating Material | Zinc Chromate |
Top Hardware | Wire Clamp Combo Head |
Screw Size | 8-32 |
Screw Head Type | Combo Phil-Slot |
Mounting Angle | Vertical |
Mounting Ears | With |
Comment | Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware. |
Packaging Quantity | 110 |
Packaging Method | Package |
Block Style | Open Bottom with Standoffs |
Product Type | Barrier Strip |
Bottom Termination Style | Quick Connects |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
8Qcv-04-006=8Qcv Assembly |Amp Te Connectivity 2-1437659-0 | Newark Electronics |
Conn Barrier Strip 4 POS 11.1mm Solder ST Thru-Hole 30A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 2-1437659-0?
Additional datasheets, footprints and schematics for 2-1437659-0 are listed on our Part Details page. You can also find images and similar parts to 2-1437659-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437659-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437659-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437659-0 fall under?
The 2-1437659-0 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 2-1437659-0 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437659-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437659-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437659-0 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2-1437659-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437659-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1437659-0?
You can fill out our help required form which you can use to request a quote for 2-1437659-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.