Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1437624-0 |
Prices starting from US$4.02
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.17
|
822
in stock
|
Buy Now | |
Newark Electronics
from US$6.21
|
822
in stock
|
Buy Now | |
Rapid Electronics
from US$4.50
|
822
in stock
|
Buy Now | |
Chip One Stop
from US$5.23
|
822
in stock
|
Buy Now | |
Farnell
from US$6.20
|
660
in stock
|
Buy Now | |
Avnet America
from US$4.56
|
-
|
Buy Now | |
Sager
from US$4.02
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Phenolic |
Spin Plate | Without |
Skirt | With |
Spinner | Without |
Knob Design | Ribbed with Bar Pointer |
Diameter | 24.8mm, .976in |
Shaft Size | 6.35mm, .25in |
Indicator Style | Line |
Indicator Location | Top, Side & Skirt |
Comment | Top spun aluminum inlay |
Product Type | Knob |
Pkap70B1/4=Knob Lex W/Pointer |Amp Te Connectivity 2-1437624-0 | Newark Electronics |
TE Connectivity - AMP Knob PKAP70B1/4%3DKNOB LEX W/POINTER | Distrelec |
KNOB, RIBBED WITH BAR POINTER, 24.8MM | Farnell |
Switch Access Rotary Switch Round Knob | Avnet America |
Knobs & Dials .25 BK ALUM KNOB LINE POINTER W/SKIRT | Sager |
Where can I find additional details, specifications and documents for a 2-1437624-0?
Additional datasheets, footprints and schematics for 2-1437624-0 are listed on our Part Details page. You can also find images and similar parts to 2-1437624-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437624-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437624-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437624-0 fall under?
The 2-1437624-0 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 2-1437624-0 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437624-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437624-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437624-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1437624-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437624-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1437624-0?
You can fill out our help required form which you can use to request a quote for 2-1437624-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.