Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1437575-2 |
Actuator Travel | .079in, 2mm |
---|---|
Actuator Color | Black |
Actuator Material | Polyacetal |
Number of Actuators | Single |
Terminals Connected | 1-2, 4-5 |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Number of Positions | 2 |
Contact Current Rating | .1A |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Actuator Length | .138in, 3.5mm |
PCB Tail Length | .087in, 2.2mm |
Width | 5.41mm, .213in |
Length | 9mm, .354in |
Stamped Marking | With |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention | With |
Mounting Type | Through Hole |
PCB Mount Retention Type | Guide Post |
Mounting Angle | Vertical |
Grade | Instrumentation |
Terminal Configuration | Standard |
Switch Type | Slide |
Threaded Case | Without |
Switch Style | Micro |
Product Type | Switch |
Actuator Style | Extended, Top |
Termination Type | PC |
Switch Slide DPDT Top Slide 0.1A 30VDC PC Pins Thru-Hole | Avnet America |
Slide Switches DPDT VERTICAL SILVER | Sager |
Where can I find additional details, specifications and documents for a 2-1437575-2?
Additional datasheets, footprints and schematics for 2-1437575-2 are listed on our Part Details page. You can also find images and similar parts to 2-1437575-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437575-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437575-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437575-2 fall under?
The 2-1437575-2 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1437575-2 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437575-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437575-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437575-2 have stock available?
Authorised distributors including Boersig, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 2-1437575-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437575-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1437575-2?
You can fill out our help required form which you can use to request a quote for 2-1437575-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.