Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1437569-0 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Panel Cutout Size | 16 (Diameter)mm |
---|---|
Number of Positions | 2 |
Number of Switches | 2 |
Number of Actuators | Single |
Operating Function | Maintained |
Contact Base Material | Silver Clad |
Contact Current Rating | 5A |
Type of Contact | 1 NO & 1 NC |
Contact Mating Area Plating Material | Gold |
Voltage Rating | 20VAC, 20VDC |
Housing Material | Thermoplastic |
Mounting Type | Panel |
Mounting Angle | Vertical |
Packaging Method | Box & Carton |
Switch Style | Rotary |
Sealed | No |
Illuminated | No |
Actuator Style | Short Handle Selector |
Switch Type | Selector |
Product Type | Switch |
Removable Tape Seal | Without |
Code Type | Industrial Rotary |
Angle of Throw | 90 |
Oil-Tight | No |
Keylock Switches 2-POS SELCTR MANTND | Sager |
Where can I find additional details, specifications and documents for a 2-1437569-0?
Additional datasheets, footprints and schematics for 2-1437569-0 are listed on our Part Details page. You can also find images and similar parts to 2-1437569-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437569-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437569-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437569-0 fall under?
The 2-1437569-0 is listed under Relays, Contactors & Switches > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1437569-0 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437569-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437569-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437569-0 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 2-1437569-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437569-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1437569-0?
You can fill out our help required form which you can use to request a quote for 2-1437569-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.