Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1437567-8 |
Bushing Style | Threaded |
---|---|
Bushing Thread Size | 1/4-40 |
Actuator Force | 20.8 – 43.18oz, 590 – 1224g |
Actuator Profile | Extended |
Actuator Material | Nickel-Plated Copper Alloy |
Case Material | Thermoset |
Ganged | No |
Operating Function | Push-On/Push-Off |
Tactile | No |
Configuration (Pole-Throw) | Single Pole - Double Throw |
ESD Grounding Terminal | Without |
Snap Action | Without |
Number of Actuators | Single |
Support Bracket | Without |
Contact Base Material | Silver Clad Copper |
Switch Contact Plating Material | Silver Clad with Gold Flash |
Contact Current Rating | 6A |
Actuator Length | 13.97mm, .55in |
Bushing Length | .28in, 7.11mm |
Voltage Rating | 28VDC, 250VAC, 125VAC |
Low Profile | No |
Process Sealed | No |
Mounting Type | Panel |
Mounting Angle | Vertical |
Screw & Hole Thread Size | 1/4-40 UNS-2A |
Comment | Order cap model C22 or C23. |
Packaging Method | Bulk |
Illuminated | No |
Product Type | Switch |
Switch Type | Pushbutton |
Dust Proof | No |
Actuator Style | Cap - Order Separately |
Termination Type | Wire Lugs |
Temperature Rating | Standard |
Switch Push Button ON OFF SPDT Round Plunger 6A 250VAC 28VDC Wire Lug Panel Mount Loose Piece | Avnet America |
Push Button Switches, Single Pole - Double Throw Configuration, Alcoswitch MPA | TE Connectivity 2-1437567-8 | RS Americas |
Pushbutton Switches SPDT ON/OFF STR PNL LUG PP PB SWITCH | Sager |
Where can I find additional details, specifications and documents for a 2-1437567-8?
Additional datasheets, footprints and schematics for 2-1437567-8 are listed on our Part Details page. You can also find images and similar parts to 2-1437567-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437567-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437567-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437567-8 fall under?
The 2-1437567-8 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1437567-8 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437567-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437567-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437567-8 have stock available?
Authorised distributors including Avnet America, RS Americas, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 2-1437567-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437567-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1437567-8?
You can fill out our help required form which you can use to request a quote for 2-1437567-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.