Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1437565-6 |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.08
|
16,152
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
28,152
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
12,000
in stock
|
Buy Now | |
Farnell
from US$0.16
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Sager
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Material | Polyacetal Resin |
---|---|
Case Color | Black |
Actuator Profile | Extended |
Bushing Style | Unthreaded |
Cover Material | Steel |
Actuator Color | Natural |
Actuator Force | 7.943oz, 225g |
Case Material | Polyamide |
Tactile Feel | With |
Tactile | Yes |
Support Bracket | Without |
Number of Actuators | 1 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | With |
ESD Grounding Terminal | Without |
Snap Action | Without |
Operating Function | NO |
Contact Current Rating | 50mA |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver |
Button Width | .138in, 3.5mm |
Actuator Length | .028in, .7mm |
Switch Height | .169in, 4.3mm |
Process Sealed | No |
Low Profile | With |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Comment | (On) indicates momentary position. |
Packaging Method | Radial Tape |
Dust Proof | No |
Actuator Style | Round |
Illuminated | No |
Product Type | Switch |
Leg Style | Straight |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
Tactile Switches TACTILE SWITCH 12VDC 1.57N | Rapid Electronics |
TE Connectivity - AMP Tactile Switch SPST-NO 1.56N 6 x 6mm | Distrelec |
Tactile Switches Tactile Switch 12Vdc 1.57N |Amp Te Connectivity 2-1437565-6 | Newark Electronics |
TACTILE SWITCHES | Farnell |
Switch Tactile OFF (ON) Round Button PC Pins 0.05A 12VDC 1.57N Thru-Hole Radial Tape | Avnet America |
Where can I find additional details, specifications and documents for a 2-1437565-6?
Additional datasheets, footprints and schematics for 2-1437565-6 are listed on our Part Details page. You can also find images and similar parts to 2-1437565-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437565-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437565-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437565-6 fall under?
The 2-1437565-6 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1437565-6 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437565-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437565-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437565-6 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 2-1437565-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437565-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1437565-6?
You can fill out our help required form which you can use to request a quote for 2-1437565-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.