Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 609-3430 |
Number of Rows | 2 |
---|---|
Number of Positions | 34 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Blue |
Centerline (Pitch) | .1in, 2.54mm |
Mating Retention | Without |
Mating Alignment Type | Dual Polarizing Bar, Center |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Wire/Cable Type | Ribbon Cable |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
製品タイプ | Connector |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Conn IDC Connector F 34 POS 2.54mm IDT RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2-1437021-6?
Additional datasheets, footprints and schematics for 2-1437021-6 are listed on our Part Details page. You can also find images and similar parts to 2-1437021-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437021-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437021-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437021-6 fall under?
The 2-1437021-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1437021-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437021-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437021-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437021-6 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 2-1437021-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437021-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1437021-6?
You can fill out our help required form which you can use to request a quote for 2-1437021-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.