Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 609-0631 |
Primary Product Material | Glass-Filled Thermoplastic |
---|---|
Primary Product Color | Blue |
Number of Positions | 6 |
Product Length | 11.99mm |
UL Flammability Rating | UL 94V-0 |
Comment | Female Socket Connector |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
Product Type | Accessory |
Flat Flexible Cable Assessory Type | Strain Relief |
Headers & Wire Housings 609-0631 |Amp Te Connectivity 2-1437020-1 | Newark Electronics |
Connector Accessories 6 POS IDC Connector Female Strain Relief Straight Thermoplastic Blue | Avnet America |
609-0631=FSKT IDC S 06 SR, Ribbon Connector Accessories | TE Connectivity 2-1437020-1 | RS Americas |
Special Order: 609-0631=FSKT IDC S 06 SR Connector Cover Type: Strain Relief Cover Primary Product Color: Blue Primary Product Material: Glass-Filled Thermoplastic Number of Positions: 6 Strain Relief Cover Blue Glass-Filled Thermoplastic 6 | Female Socket Connectors: Strain Relief | Part Number: 2-1437020-1 | Internal Number: 2-1437020-1 | Alias Number: 609-0631 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | AMP-LATCH Series Connectors |
No. of Positions | 6Ways |
Strain Relief Material | Thermoplastic Glass Filled |
Product Range | AMP-LATCH Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-1437020-1?
Additional datasheets, footprints and schematics for 2-1437020-1 are listed on our Part Details page. You can also find images and similar parts to 2-1437020-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437020-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437020-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437020-1 fall under?
The 2-1437020-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2-1437020-1 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437020-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437020-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437020-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and TE Store have stock available or on a lead time for 2-1437020-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437020-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1437020-1?
You can fill out our help required form which you can use to request a quote for 2-1437020-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.