Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 609-006-1 |
Prices starting from US$6.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.15
|
35
in stock
|
Buy Now | |
TE Store
from US$8.74
|
1,464
in stock
|
Buy Now | |
RS Americas
from US$8.12
|
844
in stock
|
Buy Now | |
element14
from US$10.71
|
26
in stock
|
Buy Now | |
Farnell
from US$13.22
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$7.95
|
-
|
Buy Now | |
Future Electronics
from US$7.42
|
-
|
Buy Now | |
Avnet America
from US$6.62
|
-
|
Buy Now | |
Boersig
from US$9.57
|
-
|
Buy Now | |
Distrelec
from US$9.75
|
-
|
Buy Now | |
TTI Europe
from US$8.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Panel Thickness | .062in, 1.57mm |
---|---|
Thread Length | 12.7mm, .5in |
Screw & Hole Thread Size | 4-40 UNC-2A (Male), 4-40 UNC-2B (Female) |
Screwlock Style | Screwlock with Lockwasher and Hex Nut |
Screw Material | Stainless Steel |
Screw Finish | Passivated |
Screw Length | .7in, 17.78mm |
Mating Thread Size | 14702 |
For Use With | Metal Shell or All Plastic Connectors (HDP or HDF) |
Packaging Quantity | 50 |
Packaging Method | Package |
Accessory Type | Jack Socket Assembly, D Connector Mounting Accessory Hardware |
Product Type | Accessory |
609-006-1=HDW IDC JACKSOCKET A Connector Hardware Accessory Type: Jack Socket Hardware Accessory Function: Latching, Locking & Retention Jack Socket Latching, Locking & Retention | Connector Hardware | Part Number: 2-1437012-4 | Internal Number: 2-1437012-4 | Alias Number: 609-006-1 | TE Connectivity | TE Store |
Buchanan REAR PANEL MOUNT JACKSOCKET ASSEMBLY Jack Socket Lockwasher and Nut | TE Connectivity 2-1437012-4 | RS Americas |
AMPLIMITE HDP,HDF,jackscrew socket, 4-40 | RS |
JACK SCREW, 12.7MM, 4-40 UNC-2B, PK2 | element14 |
609-006-1=Hdw Idc Jacksocket A |Amp Te Connectivity 2-1437012-4 | Newark Electronics |
AMPLIMITE 4-40 Thread Stainless Steel Passivated Female Screwlock Assembly Kit | Future Electronics |
Connector Accessories Jack Socket Assembly Kit Stainless Steel | Avnet America |
TE Connectivity | Distrelec |
Where can I find additional details, specifications and documents for a 2-1437012-4?
Additional datasheets, footprints and schematics for 2-1437012-4 are listed on our Part Details page. You can also find images and similar parts to 2-1437012-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437012-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437012-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437012-4 fall under?
The 2-1437012-4 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 2-1437012-4 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437012-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437012-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437012-4 have stock available?
Authorised distributors including TE Store, RS Americas, RS, element14 and Farnell have stock available or on a lead time for 2-1437012-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437012-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1437012-4?
You can fill out our help required form which you can use to request a quote for 2-1437012-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.