Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1423157-3 |
Multiple Timing Ranges | Without |
---|---|
Contact Current Rating | 10A@240VACA |
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Delay Time | 3 – 120 cycles |
Type of Control | Knob |
Dimensions (L x W x H) (Approximate) | 114.8 x 65.3 x 71.9mm, 4.523 x 2.572 x 2.832in |
Input Voltage | 120 – 110VAC |
Actuating System | AC |
Mounting Type | Panel Mount |
Mode of Operation | On-Delay |
Option | Hardware and Adjustment for Horizontal Operation |
Repeatability (Max) | ±10% |
Magnetic Blow-Out Device | Without |
Relay Type | Time Delay |
Product Category | Electromechanical Relays |
Product Type | Relay |
Termination Type | Screw Terminals |
Operating Temperature Range | -30 – 75°C |
Electromechanical Relay DPDT 10A 110/120VAC Panel Mount | Avnet America |
Time Delay & Timing Relays 7012AJX=RLY,STD,ON,2P,120VAC, | Sager |
Where can I find additional details, specifications and documents for a 2-1423157-3?
Additional datasheets, footprints and schematics for 2-1423157-3 are listed on our Part Details page. You can also find images and similar parts to 2-1423157-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1423157-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1423157-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1423157-3 fall under?
The 2-1423157-3 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1423157-3 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1423157-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1423157-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1423157-3 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 2-1423157-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1423157-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1423157-3?
You can fill out our help required form which you can use to request a quote for 2-1423157-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.