Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Thickness | .64mm, .025in |
Mating Tab Width | 3mm, .118in |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Interface Plating | Tin (Sn) |
Wire Size Search | .85mm², 21AWG, .6mm², .5mm², 18AWG, 17AWG, 19AWG, 1mm², 20AWG, 22AWG, .75mm², .4mm², .35mm² |
Wire Size | .35 – 1mm², 22 – 17AWG |
Wire Insulation Diameter | 1.2 – 2.1mm, .047 – .082in |
Tab Length | 1.05in, 26.68mm |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 2-142184-1?
Additional datasheets, footprints and schematics for 2-142184-1 are listed on our Part Details page. You can also find images and similar parts to 2-142184-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-142184-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-142184-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-142184-1 fall under?
The 2-142184-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2-142184-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-142184-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-142184-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-142184-1 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for 2-142184-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-142184-1 often in real-time on the comparison pages.
What if I can't find stock of 2-142184-1?
You can fill out our help required form which you can use to request a quote for 2-142184-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.