Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PE014015 |
Product Weight | .1764oz, 5g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | PCB-THT |
Contact Current Class | 5 – 10A, 16A |
Contact Material | AgNi90/10 |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form C (CO) |
Contact Current Rating (Max) | 5A |
Product Width | .394in, 10mm |
Height Class (Mechanical) | 9 – 10mm |
Length Class (Mechanical) | 16 – 20mm |
Product Length | .787in, 20mm |
Product Height | 10mm, .394in |
Width Class (Mechanical) | 8 – 10mm |
Insulation Clearance Between Contact & Coil | 3.2mm, .126in |
Insulation Clearance Class | 2.5 – 4mm |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 15VDC |
Coil Power Rating DC | 210mW |
Insulation Creepage Class | 3 – 5.5mm |
Insulation Creepage Between Contact & Coil | 4mm, .157in |
Contact Limiting Short-Time Current | 5A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Resistance | 1070Ω |
Insulation Initial Resistance | 10000000MΩ |
Contact Limiting Breaking Current | 5A |
Contact Limiting Continuous Current | 5A |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Power Rating Class | 200 – 300mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 5A |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Box & Tube, Carton |
Packaging Method | Carton, Box & Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 70 – 85°C |
SCR2-1419135-1 | Avnet America |
Relay, PE014015 | TE Connectivity 2-1419135-1 | RS Americas |
INDUSTRY RELAY | TTI Europe |
General Purpose Relays PE014015 | Sager |
Where can I find additional details, specifications and documents for a 2-1419135-1?
Additional datasheets, footprints and schematics for 2-1419135-1 are listed on our Part Details page. You can also find images and similar parts to 2-1419135-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1419135-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1419135-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1419135-1 fall under?
The 2-1419135-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1419135-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1419135-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1419135-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1419135-1 have stock available?
Authorised distributors including Avnet America, RS Americas, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for 2-1419135-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1419135-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1419135-1?
You can fill out our help required form which you can use to request a quote for 2-1419135-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.