Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1419106-3 |
Prices starting from US$3.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.92
|
196
in stock
|
Buy Now | |
Heilind Electronics
from US$7.13
|
381
in stock
|
Buy Now | |
Rapid Electronics
from US$8.70
|
196
in stock
|
Buy Now | |
Chip One Stop
from US$5.63
|
196
in stock
|
Buy Now | |
Future Electronics
from US$5.35
|
94
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.13
|
89
in stock
|
Buy Now | |
Distrelec
from US$10.33
|
10
in stock
|
Buy Now | |
Avnet America
from US$5.06
|
-
|
Buy Now | |
RS Americas
from US$3.11
|
-
|
Buy Now | |
Sager
from US$5.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Polyamide |
---|---|
Grounding Provision | Without |
Contact Base Material | Spring Brass |
Socket Type | DIN Rail Mount |
Contact Plating Material | Tin |
Terminal Length | 32.89mm |
Mounting Type | Snap-On DIN Rail |
For Use With | KRPA Relays |
Terminal Configuration | Screw, DIN Rail Snap-Mount |
Product Type | Socket |
Accessory Type | Socket |
Number of Pins | 8 |
27E891=SOCKET,KRPA,8,OCTAL,POL | Heilind Electronics |
Relay Sockets&hardware 8P Din Rl Snp Mt Skt |Amp Te Connectivity 2-1419106-3 | Newark Electronics |
Relay Sockets&Hardware 8P DIN RL SNP MT SKT | Rapid Electronics |
KRPA Series Relay DIN Rail Mount Panel Plug-in Socket | Future Electronics |
TE Connectivity Relay Socket, 10A, 300V, Snap-on / Screw-on Terminal | Distrelec |
Conn Relay Socket SKT 8 POS Screw ST DIN Rail | Avnet America |
Socket, KRPA, 8 Octal Pol, 27E891 | TE Connectivity 2-1419106-3 | RS Americas |
Relay Sockets & Hardware 8P DIN RL SNP MT SKT 600VAC | Sager |
27E891 | Power and Signal Group |
RELAY ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 2-1419106-3?
Additional datasheets, footprints and schematics for 2-1419106-3 are listed on our Part Details page. You can also find images and similar parts to 2-1419106-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1419106-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1419106-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1419106-3 fall under?
The 2-1419106-3 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 2-1419106-3 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1419106-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1419106-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1419106-3 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 2-1419106-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1419106-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1419106-3?
You can fill out our help required form which you can use to request a quote for 2-1419106-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.