Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1419106-2 |
Prices starting from US$20.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$26.47
|
831
in stock
|
Buy Now | |
Newark Electronics
from US$28.64
|
831
in stock
|
Buy Now | |
Rapid Electronics
from US$26.43
|
831
in stock
|
Buy Now | |
Chip One Stop
from US$20.30
|
831
in stock
|
Buy Now | |
Farnell
from US$55.33
|
666
in stock
|
Buy Now | |
Powell Electronics
from US$26.51
|
247
in stock
|
Buy Now | |
Sager
from US$22.97
|
72
in stock
|
Buy Now | |
Avnet America
from US$20.33
|
-
|
Buy Now |
Body Material | Nylon |
---|---|
Grounding Provision | Without |
Socket Type | DIN Rail Mount |
Pole Configuration | 4 |
Terminal Length | .212in, 69.96mm |
Contact Plating Material | Tin |
Contact Base Material | Spring Brass |
Mounting Type | Panel, Rail |
For Use With | KUP Relays |
Accessory Type | Socket |
Product Type | Socket |
Terminal Configuration | Screw |
Number of Pins | 14 |
Relay Sockets&hardware 4 Pole Scrw Trm Sckt |Amp Te Connectivity 2-1419106-2 | Newark Electronics |
Relay Sockets&Hardware 4 POLE SCRW TRM SCKT | Rapid Electronics |
TE Connectivity - AMP Relay Accs 27E867%3DSOCKETKUASSY4 POLE | Distrelec |
RELAY SOCKETS ACCESSORIES | Farnell |
Relay Sockets & Hardware 4 POLE SCRW TRM SCKT | Sager |
Conn Relay Socket SKT 4 POS Screw ST Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2-1419106-2?
Additional datasheets, footprints and schematics for 2-1419106-2 are listed on our Part Details page. You can also find images and similar parts to 2-1419106-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1419106-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1419106-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1419106-2 fall under?
The 2-1419106-2 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 2-1419106-2 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1419106-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1419106-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1419106-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1419106-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1419106-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1419106-2?
You can fill out our help required form which you can use to request a quote for 2-1419106-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.