Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RE034024 |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.74
|
214
in stock
|
Buy Now | |
TTI Europe
from US$1.01
|
55,625
in stock
|
Buy Now | |
Future Electronics
from US$1.13
|
16,800
in stock
|
Buy Now | |
Rapid Electronics
from US$2.60
|
3,925
in stock
|
Buy Now | |
Chip One Stop
from US$1.74
|
3,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.90
|
3,150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.17
|
1,666
in stock
|
Buy Now | |
element14
from US$2.23
|
767
in stock
|
Buy Now | |
Heilind Electronics
from US$2.10
|
375
in stock
|
Buy Now | |
Newark Electronics
from US$2.11
|
214
in stock
|
Buy Now | |
Conrad
from US$3.83
|
181
in stock
|
Buy Now | |
Distrelec
from US$7.25
|
158
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.10
|
125
in stock
|
Buy Now | |
RS
from US$6.72
|
21
in stock
|
Buy Now | |
Boersig
from US$1.82
|
8
in stock
|
Buy Now | |
Avnet Abacus
-
|
200,525
in stock
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
Avnet Asia
from US$1.97
|
-
|
Buy Now | |
TE Store
from US$4.35
|
-
|
Buy Now | |
Sager
from US$1.89
|
-
|
Buy Now |
Product Weight | 6g, .2116oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Arrangement | 1 Form A (NO) |
Terminal Type | PCB-THT |
Contact Current Class | 16A, 5 – 10A |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 6A |
Contact Material | AgNi90/10 |
Insulation Clearance Between Contact & Coil | 4mm, .157in |
Product Length | 20mm, .787in |
Insulation Clearance Class | 2.5 – 4mm |
Length Class (Mechanical) | 16 – 20mm |
Product Height | 10.6mm, .417in |
Product Width | .394in, 10mm |
Height Class (Mechanical) | 10 – 11mm |
Width Class (Mechanical) | 8 – 10mm |
Contact Limiting Continuous Current | 6A |
Contact Limiting Breaking Current | 6A |
Insulation Creepage Between Contact & Coil | 4mm, .157in |
Coil Power Rating Class | 150 – 200mW |
Contact Limiting Short-Time Current | 6A |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Resistance | 2880Ω |
Insulation Initial Resistance | 10000MΩ |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 30A |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Coil Power Rating DC | 200mW |
Insulation Creepage Class | 3 – 5.5mm |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tube, Box & Tube |
実装方法 | Tube, Box & Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTIII |
POWER RELAY 24V 6A 1NO THT | TTI Europe |
RELAY GEN PURPOSE SPST 6A 24V | Future Electronics |
General Purpose Relays RE034024 | Rapid Electronics |
Relay SPST-NO 6A 24V 2880R AgNi | Schukat Electronic |
Relay: electromagnetic | Transfer Multisort Elektronik |
RELAY, SPST-NO, 250VAC, 6A | Farnell |
MINIATURE PCB RELAY RE RE034024 | Heilind Electronics |
Power Relay, Spst-No, 6A, 250Vac, Th | Newark Electronics |
Applications: Programmable controls, time relay, temperature regulator, interface cards. | Conrad |
TE Connectivity - Schrack PCB Power Relay RE 1NO 6A DC 24V 2.88kOhm | Distrelec |
PCB Power RE Series SPNO 24V dc 6 A | RS |
Electromechanical Relay SPST-NO 15A 24VDC 2.88KOhm Through Hole | Avnet Abacus |
Special Order: RE034024 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 200 mW Coil Resistance: 2880 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 200 mW 2880 Ω | Power Relay | Part Number: 2-1416010-7 | Internal Number: 2-1416010-7 | Alias Number: RE034024 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1416010-7?
Additional datasheets, footprints and schematics for 2-1416010-7 are listed on our Part Details page. You can also find images and similar parts to 2-1416010-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1416010-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1416010-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1416010-7 fall under?
The 2-1416010-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1416010-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1416010-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1416010-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1416010-7 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rapid Electronics, Chip One Stop and Schukat Electronic have stock available or on a lead time for 2-1416010-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1416010-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1416010-7?
You can fill out our help required form which you can use to request a quote for 2-1416010-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.