Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RE034012 |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.44
|
359
in stock
|
Buy Now | |
Future Electronics
from US$1.01
|
152,341
in stock
|
Buy Now | |
TTI Europe
from US$1.04
|
26,425
in stock
|
Buy Now | |
Schukat Electronic
from US$0.96
|
5,775
in stock
|
Buy Now | |
Rapid Electronics
from US$1.82
|
1,998
in stock
|
Buy Now | |
Chip One Stop
from US$1.68
|
1,136
in stock
|
Buy Now | |
Heilind Electronics
from US$2.10
|
375
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.43
|
299
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.10
|
125
in stock
|
Buy Now | |
Newark Electronics
from US$2.09
|
29
in stock
|
Buy Now | |
element14
from US$2.57
|
29
in stock
|
Buy Now | |
Farnell
from US$1.90
|
29
in stock
|
Buy Now | |
Avnet Abacus
-
|
103,650
in stock
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
Avnet Asia
from US$1.18
|
-
|
Buy Now | |
Boersig
from US$1.80
|
-
|
Buy Now | |
TE Store
from US$4.35
|
-
|
Buy Now | |
Sager
from US$1.89
|
-
|
Buy Now |
Product Weight | 6g, .2116oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Material | AgNi90/10 |
Contact Arrangement | 1 Form A (NO) |
Contact Number of Poles | 1 |
Terminal Type | PCB-THT |
Contact Current Class | 16A, 5 – 10A |
Contact Current Rating (Max) | 6A |
Width Class (Mechanical) | 8 – 10mm |
Insulation Clearance Class | 2.5 – 4mm |
Product Height | 10.6mm, .417in |
Product Length | .787in, 20mm |
Length Class (Mechanical) | 16 – 20mm |
Insulation Clearance Between Contact & Coil | .157in, 4mm |
Product Width | 10mm, .394in |
Height Class (Mechanical) | 10 – 11mm |
Contact Limiting Continuous Current | 6A |
Contact Limiting Breaking Current | 6A |
Insulation Creepage Between Contact & Coil | 4mm, .157in |
Coil Power Rating Class | 150 – 200mW |
Contact Limiting Short-Time Current | 6A |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Initial Resistance | 10000MΩ |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Resistance | 720Ω |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 30A |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 12VDC |
Coil Power Rating DC | 200mW |
Insulation Creepage Class | 3 – 5.5mm |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tube, Box & Tube |
実装方法 | Tube, Box & Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTIII |
RE Series 6 A 12 VDC SPST-NO Through Hole General Purpose Power Relay | Future Electronics |
POWER RELAY 12V 6A 1NO THT | TTI Europe |
Relay SPST-NO 6A 12V 720R AgNi | Schukat Electronic |
General Purpose Relays RE034012 RELAY SPECIAL 10A | Rapid Electronics |
RE034012 | Heilind Electronics |
TE Connectivity - Schrack PCB Power Relay RE 1NO 6A DC 12V 720Ohm | Distrelec |
Relay: electromagnetic | Transfer Multisort Elektronik |
General Purpose Relay, Re Series, Power, Non Latching, Spst-No, 12 Vdc, 6 A Rohs Compliant: Yes |Te Connectivity 2-1416010-6 | Newark Electronics |
RELAY, SPST-NO, 250VAC, 6A | element14 |
SCR2-1416010-6 | Avnet Abacus |
Special Order: RE034012 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 200 mW Coil Resistance: 720 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 200 mW 720 Ω | Power Relay | Part Number: 2-1416010-6 | Internal Number: 2-1416010-6 | Alias Number: RE034012 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1416010-6?
Additional datasheets, footprints and schematics for 2-1416010-6 are listed on our Part Details page. You can also find images and similar parts to 2-1416010-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1416010-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1416010-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1416010-6 fall under?
The 2-1416010-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1416010-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1416010-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1416010-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1416010-6 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Schukat Electronic, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2-1416010-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1416010-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1416010-6?
You can fill out our help required form which you can use to request a quote for 2-1416010-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.