Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RZ03-1C4-D009 |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.45
|
1,667
in stock
|
Buy Now | |
TE Store
from US$3.33
|
4,760
in stock
|
Buy Now | |
Rapid Electronics
from US$1.62
|
638
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
-
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now | |
RS Americas
from US$1.73
|
-
|
Buy Now | |
element14
from US$1.88
|
-
|
Buy Now | |
Boersig
from US$1.35
|
-
|
Buy Now | |
Distrelec
from US$3.05
|
-
|
Buy Now | |
TTI Europe
from US$1.32
|
-
|
Buy Now | |
Sager
from US$1.75
|
-
|
Buy Now | |
Farnell
from US$1.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 10g, .353oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form C (CO) |
Contact Current Rating (Max) | 16A |
Contact Material | AgNi90/10 |
Contact Current Class | 10 – 20A, 16A |
Terminal Type | PCB-THT |
Product Width | 12.7mm, .5in |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Product Height | 15.7mm, .618in |
Insulation Clearance Between Contact & Coil | .394in, 10mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Insulation Clearance Class | 8mm |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Switching Voltage (Max) | 400VAC |
Coil Resistance | 200Ω |
Coil Power Rating Class | 300 – 400mW |
Coil Special Features | UL Coil Insulation Class F |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Limiting Breaking Current | 16A |
Coil Power Rating DC | 400mW |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 16A |
Coil Voltage Rating | 9VDC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 30A |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tube, Carton |
実装方法 | Tube, Carton |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
RZ03-1C4-D009 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 200 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 200 Ω | PCB Power Relay: 12-16 Amp & Monostable | Part Number: 2-1415899-1 | Internal Number: 2-1415899-1 | Alias Number: RZ03-1C4-D009 | TE Connectivity | TE Store |
Relay PCB SPDT 1C/O 9VDC 16A | RS |
General Purpose Relays RZ03-1C4-D009 RELAY | Rapid Electronics |
General Purpose Relay, Rz Series, Power, Non Latching, Spdt, 9 Vdc, 16 A Rohs Compliant: Yes |Schrack Te Connectivity 2-1415899-1. | Newark Electronics |
Electromechanical Relay SPDT 16A 9VDC 200Ohm Through Hole | Avnet America |
Shrack, Relay PCB SPDT 1C/O 9VDC 16A | TE Connectivity 2-1415899-1 | RS Americas |
TE Connectivity PCB Power Relay RZ 1CO 16A DC 9V 200Ohm | Distrelec |
RZ POWER PCB RELAY-1 POLE | TTI Europe |
General Purpose Relays RZ03-1C4-D009 RELAY RZ-SERIES | Sager |
POWER RELAY, SPDT, 9VDC, 16A, THD | Farnell |
Where can I find additional details, specifications and documents for a 2-1415899-1?
Additional datasheets, footprints and schematics for 2-1415899-1 are listed on our Part Details page. You can also find images and similar parts to 2-1415899-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1415899-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1415899-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1415899-1 fall under?
The 2-1415899-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1415899-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1415899-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1415899-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1415899-1 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 2-1415899-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1415899-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1415899-1?
You can fill out our help required form which you can use to request a quote for 2-1415899-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.