Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393789-9 |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.63
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.16
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$1.64
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$2.53
|
1,500
in stock
|
Buy Now | |
Distrelec
from US$1.87
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$2.41
|
-
|
Buy Now | |
TTI Europe
from US$1.80
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Weight | 2.8g, .0988oz |
Contact Arrangement | 2 Form C (CO) |
Contact Material | Nickel-Titanium |
Contact Plating Material | Gold |
Contact Current Class | 0 – 2 A |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Number of Poles | 2 |
Terminal Type | PCB-SMT |
Contact Current Rating | 3A |
Insulation Clearance Class | 0 – 2.5mm |
Insulation Clearance Between Contact and Coil | .051in, 1.3mm |
Width Class (Mechanical) | 6 – 8 mm |
Length | 14.5mm, .571in |
Width | 7.2mm, .283in |
Height | .409in, 10.4mm |
Length Class (Mechanical) | 14 – 16 mm |
Height Class (Mechanical) | 10 – 11 mm |
Coil Power Rating (DC) | 975mW |
Insulation Creepage Class | 1.5 – 3mm |
Voltage Standing Wave Ration (HF Parameter) | 1.04 @ 100MHz, 1.4dB @ 900MHz |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Contact Limiting Making Current | 2A |
Contact Switching Load (Min) | 10mA @ .2V |
Coil Resistance | 128Ω |
Power Consumption | 70mW |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Coil Power Rating Class | 100 – 150 mW |
Insulation Creepage Between Contact and Coil | 2.5mm, .098in |
Contact Voltage Rating | 250VAC, 220VDC |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Actuating System | DC |
Coil Voltage Rating | 6VAC |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Type | Bistable, 1 Coil |
Coil Magnetic System | Bistable, 1 Coil, Polarized |
Insulation Initial Resistance | 1000MΩ |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Additional Features | Short Terminals |
Packaging Method | Reel |
Product Type | Relay |
Relay Type | P2 Relay V23079 |
Relay Style | P2 V23079 Relay |
Termination Type | Surface Mount |
Environmental Ambient Temperature Class | 70 – 85°C |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 85°F |
Environmental Category of Protection | RTIII |
Low Signal Relays-Pcb P2 Rly,smt, 2Fmc Ltch, Std |Amp Te Connectivity 2-1393789-9 | Newark Electronics |
Low Signal Relays-PCB P2 rly SMT 2fmC ltch std | Rapid Electronics |
TE Connectivity V23079J1108B301 RF Relay 2 Form C DPDT L | Distrelec |
SIGNAL RELAYS | Farnell |
Electromechanical Relay DPDT 2A 3VDC 128Ohm Surface Mount | Avnet America |
SIGNAL RELAY 3V 2A 2CO SMT | TTI Europe |
Low Signal Relays - PCB P2 rly,SMT, 2fmC ltch, std coil | Sager |
Where can I find additional details, specifications and documents for a 2-1393789-9?
Additional datasheets, footprints and schematics for 2-1393789-9 are listed on our Part Details page. You can also find images and similar parts to 2-1393789-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393789-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393789-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393789-9 fall under?
The 2-1393789-9 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393789-9 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393789-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393789-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393789-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1393789-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393789-9 often in real-time on the comparison pages.
What if I can't find stock of 2-1393789-9?
You can fill out our help required form which you can use to request a quote for 2-1393789-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.