Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393788-0 |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.91
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.85
|
10,141
in stock
|
Buy Now | |
Rapid Electronics
from US$2.05
|
10,141
in stock
|
Buy Now | |
Chip One Stop
from US$1.68
|
10,141
in stock
|
Buy Now | |
Distrelec
from US$2.03
|
10,141
in stock
|
Buy Now | |
element14
from US$2.25
|
150
in stock
|
Buy Now | |
Future Electronics
from US$2.07
|
-
|
Buy Now | |
Avnet America
from US$1.96
|
-
|
Buy Now | |
TTI Europe
from US$1.69
|
-
|
Buy Now | |
Sager
from US$2.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | 2.8g, .0988oz |
---|---|
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
Terminal Type | PCB-THT |
Contact Arrangement | 2 Form C (CO) |
Contact Plating Material | Gold |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Current Rating | 2A |
Contact Current Class | 0 – 2 A |
Contact Material | AgNi+Au |
Contact Number of Poles | 2 |
Width Class (Mechanical) | 6 – 8 mm |
Insulation Clearance Between Contact and Coil | 1.3mm, .051in |
Width | 7.2mm, .283in |
Length | 14.5mm, .571in |
Height | .386in, 9.8mm |
Insulation Clearance Class | 0 – 2.5mm |
Height Class (Mechanical) | 9 – 10 mm |
Length Class (Mechanical) | 14 – 16 mm |
Contact Voltage Rating | 220VDC, 250VAC |
Coil Magnetic System | Monostable, DC, Polarized |
Insulation Creepage Class | 1.5 – 3mm |
Voltage Standing Wave Ration (HF Parameter) | 1.04 @ 100MHz, 1.4dB @ 900MHz |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Contact Limiting Making Current | 2A |
Contact Switching Load (Min) | 10mA @ .2V |
Coil Resistance | 578Ω |
Coil Type | Monostable |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Coil Power Rating Class | 100 – 150 mW |
Insulation Creepage Between Contact and Coil | 2.5mm, .098in |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Actuating System | DC |
Power Consumption | 140mW |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Voltage Rating | 24VAC |
Coil Power Rating (DC) | 602mW |
Insulation Initial Resistance | 1000MΩ |
Mounting Type | PCB-THT |
Performance Type | Standard |
Packaging Method | Box & Carton |
Relay Style | P2 V23079 Relay |
Relay Type | P2 Relay V23079 |
Product Type | Relay |
Termination Type | Through Hole |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 85°F |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTIII |
Low Signal Relays-Pcb P2 Rly,tht,mono,2Fmc Std Rohs Compliant: Yes |Axicom Te Connectivity 2-1393788-0 | Newark Electronics |
Low Signal Relays-PCB P2 rly THT mono 2fmC std | Rapid Electronics |
TE Connectivity - Axicom RF Relay, 2 Form C, 140mW | Distrelec |
SIGNAL RELAY, DPDT, 2A, 9VDC, THT | element14 |
Communications/Signal 3G PCB Relay P2 | Future Electronics |
Electromechanical Relay DPDT 2A 9VDC 578Ohm Through Hole | Avnet America |
SIGNAL RELAY 9V 2A 2CO THT | TTI Europe |
Low Signal Relays - PCB P2 rly,THT,mono,2fmC std coil,std vrsn | Sager |
Electromechanical Relay DPDT 5A 9VDC 578Ohm Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1393788-0?
Additional datasheets, footprints and schematics for 2-1393788-0 are listed on our Part Details page. You can also find images and similar parts to 2-1393788-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393788-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393788-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393788-0 fall under?
The 2-1393788-0 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393788-0 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393788-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393788-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393788-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 2-1393788-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393788-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1393788-0?
You can fill out our help required form which you can use to request a quote for 2-1393788-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.