2-1393565-1 PCB Connectors by TE Connectivity

C42334A 100C 56=RP PASS-BUCHSE

Status: Active
Series: -
RoHS: Unknown
Aliases: C42334A100C56,
C42334A 100C 56
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.02

Distributor Stock
Logo for Farnell
Farnell
from US$2.13
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.02
6
in stock
Buy Now
Logo for Boersig
Boersig
-
27
in stock
Buy Now
Logo for RS
RS
from US$2.94
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.52
-
Buy Now
Logo for element14
element14
from US$2.35
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Circuit Application Signal

Alternative Descriptions

TE Connectivity Coding socket | Distrelec
Accessories C42334A100C56 19,5mm | RS
Jack Screw, 8Mm, Wtb Connector | Newark Electronics
JACK SCREW, 8MM, WTB CONNECTOR | Farnell
Connector Accessories Socket Brass Nickel Over Copper | Avnet America
TE Connectivity | Sager


2-1393565-1 . Unknown Parts by Unknown

C42334A 100C 56=RP PASS-BUCHSE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1393565-1?

Additional datasheets, footprints and schematics for 2-1393565-1 are listed on our Part Details page. You can also find images and similar parts to 2-1393565-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1393565-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393565-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1393565-1 fall under?

The 2-1393565-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2-1393565-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393565-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1393565-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1393565-1 have stock available?

Authorised distributors including Distrelec, Boersig, RS, Newark Electronics and element14 have stock available or on a lead time for 2-1393565-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1393565-1 often in real-time on the comparison pages.

What if I can't find stock of 2-1393565-1?

You can fill out our help required form which you can use to request a quote for 2-1393565-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay