Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393255-3 |
Prices starting from US$163.06
Earthing Switch | Without |
---|---|
Panel Cutout | 3.04 x 2.065in |
Circuit Function | Series Trip |
Trip Time at 200% | .15 – 1.5seconds |
Pole Configuration | 4 |
Circuit Breaker Size | 63.5mm, 2.5in |
Interrupt Capacity | 5000A @ 277VAC |
Voltage Rating AC | 277VAC |
Current Rating | 30A |
Stamped Marking Type | International I/O |
Series/Mounting Option | W9 (6-32 Mounting Threads) |
Mounting Options | 6-32 Mounting Threads |
Mounting Type | Panel Mount |
Illumination Type | No Light |
Product Type | Circuit Breaker |
Toggle Color | Black |
Actuator Type | Toggle |
Circuit Breaker Type | Magnetic |
Illuminated | No |
Termination Type | 10-32 Stud |
Circuit Breakers W94-X113-30 M6/M7/M9/W6/W7 |Amp Te Connectivity 2-1393255-3 | Newark Electronics |
Circuit Breakers W94-X113-30 M6/M7/M9/W6/W7 | Rapid Electronics |
TE Connectivity W94-X113-30 M6/M7/M9/W6/W7 Circuit Break | Distrelec |
Circuit Breaker Magnetic Hydraulic 4Pole 30A 277VAC | Avnet America |
Circuit Breakers CIRCUIT BREAKER SWITCH 30A BLK | Sager |
Where can I find additional details, specifications and documents for a 2-1393255-3?
Additional datasheets, footprints and schematics for 2-1393255-3 are listed on our Part Details page. You can also find images and similar parts to 2-1393255-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393255-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393255-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393255-3 fall under?
The 2-1393255-3 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 2-1393255-3 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393255-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393255-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393255-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-1393255-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393255-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1393255-3?
You can fill out our help required form which you can use to request a quote for 2-1393255-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.