Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393253-8 |
Prices starting from US$67.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$94.61
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$75.14
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$86.18
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$88.00
|
12
in stock
|
Buy Now | |
Avnet America
from US$67.09
|
-
|
Buy Now | |
RS Americas
from US$86.77
|
-
|
Buy Now | |
Sager
from US$94.77
|
-
|
Buy Now |
Earthing Switch | Without |
---|---|
Panel Cutout | 1.5 x 1.66in |
Circuit Function | Series Trip |
Trip Time at 200% | 2.2 – 20seconds |
Pole Configuration | 2 |
Panel Thickness | .047 – .11in |
Circuit Breaker Size | 2in, 50.8mm |
Voltage Rating AC | 415/240VAC, 277VAC |
Current Rating | 1A |
Interrupt Capacity | 5000A @ 277VAC |
Stamped Marking Type | International I/O |
Mounting Options | 6-32 Mounting Threads |
Mounting Type | Panel Mount |
Series/Mounting Option | W6 (6-32 Mounting Threads) |
Actuator Type | Rocker, Toggle |
Product Type | Circuit Breaker |
Circuit Breaker Type | Magnetic |
Toggle Color | White |
Illuminated | No |
Illumination Type | No Light |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
Circuit Breakers W68-X2Q12-1 M6/M7/M9/W6/W7 |Amp Te Connectivity 2-1393253-8 | Newark Electronics |
Circuit Breakers W68-X2Q12-1 M6/M7/M9/W6/W7 | Rapid Electronics |
TE Connectivity W68-X2Q12-1 M6/M7/M9/W6/W7 Circuit Break | Distrelec |
Circuit Breaker Magnetic Hydraulic 2Pole 1A 277VAC | Avnet America |
Circuit Breaker Hyd/Mag Togl Cur-Rtg 1A Panel 3 Pole Vol-Rtg 277VAC | TE Connectivity 2-1393253-8 | RS Americas |
Circuit Breakers CIRCUIT BREAKER SWITCH 1A WHITE | Sager |
Where can I find additional details, specifications and documents for a 2-1393253-8?
Additional datasheets, footprints and schematics for 2-1393253-8 are listed on our Part Details page. You can also find images and similar parts to 2-1393253-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393253-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393253-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393253-8 fall under?
The 2-1393253-8 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 2-1393253-8 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393253-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393253-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393253-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-1393253-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393253-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1393253-8?
You can fill out our help required form which you can use to request a quote for 2-1393253-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.