Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
W28-XQ1A12,
2-1393250-7, W 28XQ1 A12 |
Prices starting from US$2.38
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.68
|
580
in stock
|
Buy Now | |
Heilind Electronics
from US$3.36
|
5,640
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.36
|
1,880
in stock
|
Buy Now | |
Sager
from US$2.61
|
1,440
in stock
|
Buy Now | |
Rapid Electronics
from US$4.39
|
824
in stock
|
Buy Now | |
Chip One Stop
from US$2.70
|
580
in stock
|
Buy Now | |
Distrelec
from US$4.19
|
244
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.98
|
21
in stock
|
Buy Now | |
Future Electronics
from US$2.52
|
-
|
Buy Now | |
Avnet America
from US$2.38
|
-
|
Buy Now | |
element14
from US$5.11
|
-
|
Buy Now | |
Avnet Asia
from US$3.04
|
-
|
Buy Now | |
TTI Europe
from US$2.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bezel Color | Black with White Rate Marking |
---|---|
Button Color | Black |
Earthing Switch | Without |
Circuit Function | Series Trip |
Pole Configuration | 1 |
Trip Time at 200% | 2.2 – 15seconds |
Panel Thickness | .81 – 1.57mm, .032 – .062in |
Current Rating | 12A |
Voltage Rating AC | 250VAC |
Voltage Rating DC | 32VDC |
Mounting Bushing | None |
Mounting Options | Snap-In Panel Mount |
Mounting Type | Panel Mount |
Circuit Breaker Style | Fuse Holder Type |
Actuator Type | Push to Reset |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
W28-XQ1A-12=W28 | Heilind Electronics |
Circuit Breakers W28-XQ1A-12 CIRCUIT BREAKERS | Sager |
Circuit Breakers W28-Xq1A-12 Circuit Breakers Rohs Compliant: Yes |Potter&brumfield Te Connectivity 2-1393250-7 | Newark Electronics |
TE Connectivity W28-XQ1A-12 W28 Thermal Circuit Breaker | Distrelec |
Circuit breaker | Transfer Multisort Elektronik |
W28 Series 12 A 32V 1 Pole Push to Reset Fuseholder Type Thermal Circuit Breaker | Future Electronics |
Circuit Breaker Thermal 1Pole 12A 250VAC/32VDC | Avnet America |
Circuit Breaker Thermal 1Pole 12A 250VAC/32VDC 2-Pin | Avnet Asia |
W28-XQ1A-12 CIRCUIT BREAKER | TTI Europe |
Where can I find additional details, specifications and documents for a 2-1393250-7?
Additional datasheets, footprints and schematics for 2-1393250-7 are listed on our Part Details page. You can also find images and similar parts to 2-1393250-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393250-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393250-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393250-7 fall under?
The 2-1393250-7 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 2-1393250-7 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393250-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393250-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393250-7 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Sager, Rapid Electronics and Newark Electronics have stock available or on a lead time for 2-1393250-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393250-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1393250-7?
You can fill out our help required form which you can use to request a quote for 2-1393250-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.