Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RT33LF12 |
Prices starting from US$3.36
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | Plug-In, PCB-THT |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form A (NO) |
Contact Current Rating (Max) | 16A |
Contact Current Class | 16A, 10 – 20A |
Contact Material | AgSnO2 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Coil Magnetic System | Bistable, 2 Coils, Polarized |
Contact Limiting Making Current | 30A |
Coil Power Rating Class | 500 – 600mW |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Voltage Rating | 250VAC |
Coil Special Features | Magnetic Latching, UL Coil Insulation Class F |
Contact Limiting Breaking Current | 16A |
Insulation Creepage Class | 8mm |
Coil Power Rating DC | 600mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Coil Resistance | 240Ω |
Contact Limiting Continuous Current | 16A |
Relay Mounting Type | Printed Circuit Board, Socket |
実装方法 | Tube, Carton |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
POWER RELAY 12V 16A 1NO THT | TTI Europe |
RT33LF12 Power Relay Type: Standard Coil Magnetic System: Bistable, 2 Coils, Polarized Coil Power Rating DC: 600 mW Coil Resistance: 240 Ω Coil Special Features: Magnetic Latching UL Coil Insulation Class F Standard Bistable, 2 Coils, Polarized 600 mW 240 Ω | Power Relay | Part Number: 2-1393240-8 | Internal Number: 2-1393240-8 | Alias Number: RT33LF12 | TE Connectivity | TE Store |
RT1 Series 16 A SPST 12 VDC Through hole General Purpose Power Relay | Future Electronics |
Electromechanical Relay SPST-NO 16A 12VDC 240Ohm Through Hole | Avnet America |
Relay, RT33LF12 | TE Connectivity 2-1393240-8 | RS Americas |
General Purpose Relays RT33LF12 | Sager |
Where can I find additional details, specifications and documents for a 2-1393240-8?
Additional datasheets, footprints and schematics for 2-1393240-8 are listed on our Part Details page. You can also find images and similar parts to 2-1393240-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393240-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393240-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393240-8 fall under?
The 2-1393240-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393240-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393240-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393240-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393240-8 have stock available?
Authorised distributors including TTI Europe, TE Store, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-1393240-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393240-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1393240-8?
You can fill out our help required form which you can use to request a quote for 2-1393240-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.