Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393240-4 |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec
from US$4.52
|
375
in stock
|
Buy Now |
![]() |
TTI Europe
from US$2.51
|
15,660
in stock
|
Buy Now |
![]() |
Rapid Electronics
from US$6.02
|
1,100
in stock
|
Buy Now |
![]() |
element14
from US$4.92
|
1,074
in stock
|
Buy Now |
![]() |
Future Electronics
from US$2.82
|
1,000
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$2.20
|
150
in stock
|
Buy Now |
![]() |
Conrad
from US$6.52
|
129
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
49,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$6.18
|
-
|
Buy Now |
![]() |
Avnet America
from US$3.31
|
-
|
Buy Now |
![]() |
Boersig
from US$3.28
|
-
|
Buy Now |
![]() |
Sager
from US$3.56
|
-
|
Buy Now |
![]() |
Farnell
from US$4.78
|
-
|
Buy Now |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | PCB-THT, Plug-In |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form A (NO) |
Contact Current Rating (Max) | 16A |
Contact Current Class | 16A, 10 – 20A |
Contact Material | AgNi90/10 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Height | .618in, 15.7mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Making Current | 30A |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Coil Resistance | 1440Ω |
Coil Power Rating DC | 400mW |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 24VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Limiting Breaking Current | 16A |
Coil Special Features | UL Coil Insulation Class F |
Insulation Creepage Class | 8mm |
Contact Limiting Continuous Current | 16A |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Relay Mounting Type | Socket, Printed Circuit Board |
実装方法 | Tube, Carton |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
POWER RELAY 24V 16A 1NO THT | TTI Europe |
TE Connectivity RT33K024 SPST-NO PCB Relay 24VDC 16A | Rapid Electronics |
RELAY, SPST-NO, 250VAC, 16A | element14 |
RT1 Series 16 A SPST 24 VDC Through hole General Purpose Power Relay | Future Electronics |
TE Connectivity - Schrack PCB Power Relay RT 1NO 16A DC 24V 1.44kOhm | Distrelec |
Relay SPST 16A (80A) 24V AgNi | Schukat Electronic |
Applications: Lamp control, building information. | Conrad |
Electromechanical Relay SPST-NO 16A 24VDC 1.44KOhm Through Hole | Avnet Abacus |
Power/Signal Relay, 1 Form A, Spst, Momentary |Amp Te Connectivity 2-1393240-4 | Newark Electronics |
General Purpose Relays SPST-NO 1 N/O 24vdc | Sager |
Where can I find additional details, specifications and documents for a 2-1393240-4?
Additional datasheets, footprints and schematics for 2-1393240-4 are listed on our Part Details page. You can also find images and similar parts to 2-1393240-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393240-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393240-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393240-4 fall under?
The 2-1393240-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393240-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393240-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393240-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393240-4 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, element14, Future Electronics and Distrelec have stock available or on a lead time for 2-1393240-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393240-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1393240-4?
You can fill out our help required form which you can use to request a quote for 2-1393240-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.