Status: | Unknown |
---|---|
Series: | MSR Series |
RoHS: | Unknown |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.93
|
605
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.75
|
948
in stock
|
Buy Now | |
Newark Electronics
from US$3.69
|
139
in stock
|
Buy Now | |
Rapid Electronics
from US$3.21
|
139
in stock
|
Buy Now | |
Chip One Stop
from US$4.31
|
139
in stock
|
Buy Now | |
Distrelec
from US$3.50
|
139
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now | |
RS Americas
from US$2.78
|
-
|
Buy Now | |
element14
from US$3.00
|
-
|
Buy Now | |
TTI Europe
from US$1.77
|
-
|
Buy Now | |
Sager
from US$2.33
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 8A |
Product Range | MSR Series |
Relay Mounting | Through Hole |
Coil Type | - |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 652ohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Relay Type | Power - General Purpose |
Relay: electromagnetic | Transfer Multisort Elektronik |
V23061A1005A502,MSR-RELAY,12VD | RS |
General Purpose Relays Spst-No 1 N/O 12Vdc |Amp Te Connectivity 2-1393222-7 | Newark Electronics |
General Purpose Relays SPST-NO 1 N/O 12vdc | Rapid Electronics |
TE Connectivity V23061A1005A502 MINISTARKSTROM Power/Sig | Distrelec |
Electromechanical Relay SPST-NO 8A 12VDC 652Ohm Through Hole | Avnet Abacus |
Shrack, V23061A1005A502,MSR-RELAY,12VD | TE Connectivity 2-1393222-7 | RS Americas |
RELAY, SPST-NO, 250VAC, 8A | element14 |
POWER RELAY 12V 8A 1NO THT | TTI Europe |
Where can I find additional details, specifications and documents for a 2-1393222-7?
Additional datasheets, footprints and schematics for 2-1393222-7 are listed on our Part Details page. You can also find images and similar parts to 2-1393222-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393222-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393222-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393222-7 fall under?
The 2-1393222-7 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393222-7 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393222-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393222-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393222-7 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2-1393222-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393222-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1393222-7?
You can fill out our help required form which you can use to request a quote for 2-1393222-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.