Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.04
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.94
|
3,038
in stock
|
Buy Now | |
Chip One Stop
from US$1.92
|
3,038
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.33
|
13
in stock
|
Buy Now | |
RS Americas
from US$2.34
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Coil Voltage VDC Nom | 12V |
---|---|
Coil Resistance | 650ohm |
Contact Current Rating | 8A |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 6ms |
Power Rating | 220W |
Release Time | 2.5ms |
Switching Power Max | 2000VA |
General Purpose Relays SPST-NO 1 N/O | Rapid Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
Shrack, V23061A1005A402,MSR-RELAY,12VD | TE Connectivity 2-1393222-3 | RS Americas |
Electromechanical Relay SPST-NO 8A 12VDC 652Ohm Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1393222-3?
Additional datasheets, footprints and schematics for 2-1393222-3 are listed on our Part Details page. You can also find images and similar parts to 2-1393222-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393222-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393222-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393222-3 fall under?
The 2-1393222-3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393222-3 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393222-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393222-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393222-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik, RS Americas and Farnell have stock available or on a lead time for 2-1393222-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393222-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1393222-3?
You can fill out our help required form which you can use to request a quote for 2-1393222-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.