Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23148-A0103-C101,
2-1393203-0, V23148-A 103-C101 |
No distributors results available
Contact Number of Poles | 1 |
---|---|
Terminal Type | PCB-THT |
Contact Arrangement | 1 Form B (NC) |
Contact Material | AgNi |
Contact Current Rating (Max) | 5A |
Insulation Clearance Class | 2.5 – 4mm |
Insulation Creepage Class | 1.5 – 3mm |
Coil Power Rating DC | 330mW |
Contact Voltage Rating | 250VAC |
Coil Voltage Rating | 6VDC |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | Printed Circuit Board |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
Where can I find additional details, specifications and documents for a 2-1393203-0?
Additional datasheets, footprints and schematics for 2-1393203-0 are listed on our Part Details page. You can also find images and similar parts to 2-1393203-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393203-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393203-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393203-0 fall under?
The 2-1393203-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393203-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393203-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393203-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393203-0 have stock available?
There is no stock from authorised distributors for 2-1393203-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393203-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1393203-0?
You can fill out our help required form which you can use to request a quote for 2-1393203-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.