Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393117-9 |
Prices starting from US$13.91
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$20.89
|
24
in stock
|
Buy Now | |
Heilind Electronics
from US$19.59
|
1,040
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$19.59
|
346
in stock
|
Buy Now | |
Powell Electronics
from US$18.52
|
53
in stock
|
Buy Now | |
Newark Electronics
from US$22.40
|
24
in stock
|
Buy Now | |
Rapid Electronics
from US$28.05
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$19.90
|
24
in stock
|
Buy Now | |
Future Electronics
from US$14.76
|
-
|
Buy Now | |
Avnet America
from US$13.91
|
-
|
Buy Now | |
Sager
from US$15.21
|
-
|
Buy Now |
Product Weight | 2.988oz, 85g |
---|---|
Terminal Type | Quick Connect, Solder |
Contact Material | AgCdO |
Contact Arrangement | 2 Form C (CO) |
Contact Current Class | 5 – 10A, 16A |
Contact Current Rating (Max) | 10A |
Contact Number of Poles | 2 |
Length Class (Mechanical) | 40 – 50mm |
Width Class (Mechanical) | 30 – 40mm |
Height Class (Mechanical) | 30 – 40mm |
Product Length | 1.906in, 48.4mm |
Product Height | 1.405in, 35.7mm |
Product Width | 38.9mm, 1.531in |
Actuating System | AC |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 2200V, 2200Vrms |
Coil Special Features | UL Coil Insulation Class B |
Coil Power Rating AC | 2.1VA |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Making Current | 10A |
Contact Limiting Breaking Current | 10A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, AC |
Insulation Initial Dielectric Between Adjacent Contacts | 2200Vrms |
Contact Voltage Rating | 240VAC |
Coil Voltage Rating | 120VAC |
Coil Power Rating Class | 2 – 3VA |
Coil Resistance | 2250Ω |
Relay Mounting Type | Panel Mount, Bracket |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 131°F, 55°C |
Operating Temperature Range | -45 – 55°C |
Environmental Ambient Temperature Class | 50 – 70°C |
KUP-11A55-120 | Heilind Electronics |
General Purpose Relays Dpdt Brkt Mt 120Vac |Amp Te Connectivity 2-1393117-9 | Newark Electronics |
General Purpose Relays DPDT BRKT MT 120VAC | Rapid Electronics |
TE Connectivity - Potter & Brumfield Power Relay, KUP, 2CO, AC, 120V | Distrelec |
KUP Series 10 A DPDT 120 VAC Socket Mount General Purpose Power Relay | Future Electronics |
Electromechanical Relay DPDT 10A 120VAC 2.25KOhm Bracket Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2-1393117-9?
Additional datasheets, footprints and schematics for 2-1393117-9 are listed on our Part Details page. You can also find images and similar parts to 2-1393117-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393117-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393117-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393117-9 fall under?
The 2-1393117-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393117-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393117-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393117-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393117-9 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Powell Electronics, Newark Electronics and Rapid Electronics have stock available or on a lead time for 2-1393117-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393117-9 often in real-time on the comparison pages.
What if I can't find stock of 2-1393117-9?
You can fill out our help required form which you can use to request a quote for 2-1393117-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.