Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1393030-1 |
Prices starting from US$35.42
Distributor | Stock | ||
---|---|---|---|
Newark
from US$50.66
|
No stock
|
Buy Now | |
RS Americas
from US$45.03
|
118
in stock
|
Buy Now | |
Heilind Electronics
from US$49.88
|
104
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$49.88
|
34
in stock
|
Buy Now | |
Avnet America
from US$35.42
|
-
|
Buy Now | |
Sager
from US$50.03
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 98g, 3.5oz |
---|---|
Case Color | Black |
Output Switching | Zero |
Switch Arrangement | 1 Form A (SPST-NO) |
Contact Arrangement | 1 Form A (SPST-NO) |
Dimensions (L x W x H) (Approximate) | 1.772 x 2.276 x 1.437in, 45 x 57.8 x 36.5mm |
Output Voltage (Max) | 280V |
Output Voltage Rating (AC Relays) | 24 – 280Vrms |
Output Current (Min) | .1A |
Output Current Rating | .1 – 10Arms |
Input Voltage Typical | 3 – 32VDC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Input Voltage | 3 – 32VDC |
Relay Housing Style | Hockey Puck |
Relay Mounting Type | Chassis Mount |
Coupling | Optical |
R-Switch & slimSSR Relays | No |
Output Type | AC |
Power Relay Type | Solid State |
Relay Termination Type | Screws |
Operating Temperature Range | -30 – 80°C |
Relay, SSR, Industrial, SPST-NO, Cur-Rtg 10A, Ctrl-V 3-32DC, Vol-Rtg 24-280 AC | TE Connectivity 2-1393030-1 | RS Americas |
SSR,HOCKEY PUCK,10A,240VAC TRIAC O/P-DC I/P | Heilind Electronics |
Ssr-Industrial Mt. 10A 3-32Vdc Constant |Amp Te Connectivity 2-1393030-1 | Newark Electronics |
Relay SSR 14mA 32V DC-IN 10A 280V AC-OUT 4-Pin | Avnet America |
Solid State Relays - Industrial Mount 10A 3-32VDC CONSTANT | Sager |
SOLID STATE RELAY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 2-1393030-1?
Additional datasheets, footprints and schematics for 2-1393030-1 are listed on our Part Details page. You can also find images and similar parts to 2-1393030-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393030-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393030-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393030-1 fall under?
The 2-1393030-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393030-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393030-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393030-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393030-1 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 2-1393030-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393030-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1393030-1?
You can fill out our help required form which you can use to request a quote for 2-1393030-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.