Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Insulation Type | Pre-Insulated |
Insulation Sleeve Material | Nylon |
Weight per Piece | 1.489g |
Splice Features | Standard |
Splice Material | Copper |
Color | Red |
Class | 1 & 2 |
Terminal & Splice Type | Splice |
Wire Size | .326 – 1.31mm², 22 – 16AWG, 509 – 3260CMA |
Barrel Inside Diameter | 3.251mm, .128in |
Overall Length | 1.265in, 32.13mm |
Wire Insulation Diameter (Max) | .125in, 3.18mm |
Operating Voltage | 600 V |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928., Small packaging of 320559. |
Military Category | Yes |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Wire/Cable Type | Copper |
Discrete Wire Type | Stranded |
Insulated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Style | Standard |
Barrel Type | Closed Barrel |
Sealable | No |
Serrated | No |
Accessory Type | Splice |
Support Style | Insulation Support |
Termination Method | Crimp |
Operating Temperature Range | 221°F, 105°C |
SMP 0-0320559-0 Splice Type: Butt Splice Wire Size: 22 – 16 AWG Wire Size: .326 – 1.31 mm² Sealable: No Splice Features: Standard Butt Splice 22 – 16 AWG .326 – 1.31 mm² | Electrical Wire Splice | Part Number: 2-1377174-1 | Internal Number: 2-1377174-1 | TE Connectivity | TE Store |
Smp 0-0320559-0 |Amp Te Connectivity 2-1377174-1 | Newark Electronics |
Splice Terminal 16-22AWG Tin Loose Piece | Avnet America |
Smp 0-0320559-0 | TE Connectivity 2-1377174-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1377174-1?
Additional datasheets, footprints and schematics for 2-1377174-1 are listed on our Part Details page. You can also find images and similar parts to 2-1377174-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1377174-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1377174-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1377174-1 fall under?
The 2-1377174-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2-1377174-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1377174-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1377174-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1377174-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-1377174-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1377174-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1377174-1?
You can fill out our help required form which you can use to request a quote for 2-1377174-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.